Zinko Hydraulic Jack Air Pump ZAP-101

Description
Single Speed Air Pump, operating at up to 10,000 psi. Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.
Description
Single Speed Air Pump, operating at up to 10,000 psi. Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.

Suppliers

Company
Product
Description
Supplier Links
Rancho Cucamonga, CA, USA
Air Pump
ZAP-101
Air Pump ZAP-101
Single Speed Air Pump, operating at up to 10,000 psi. Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.

Single Speed Air Pump, operating at up to 10,000 psi.
Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.

Supplier's Site

Technical Specifications

  Zinko Hydraulic Jack
Product Category Liquid Handling Pumps
Product Number ZAP-101
Product Name Air Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details