Zinko Hydraulic Jack Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
1/3 HP 110V input pump with remote pendant switch, sixty cubic inch reservoir, and two way manual screw type standard valve. Ideal for general industrial electric installations, the construction industry,...
Air Pump, operates at up to 10,000 psi (700bar) Usable oil Capacity: 183 cu. in.
Hand Pump, 150 cu. in. Two speed Designed to be used in many different fields with a vast selection of hydraulic components.
Hand Pump, 18 cu.in. single speed Designed to be used in many different fields with a vast selection of hydraulic components. Industrial quality, general purpose hand pump. Designed for use...
Hand Pump, 18 cu.in. single speed Hand Pump Single Speed
Hand Pump, 180 cu. in. Two Speed Designed to be used in many different fields with a vast selection of hydraulic components.
Hand Pump, 25 cu. in. Two speed Designed to be used in many different fields with a vast selection of hydraulic components.
Hand Pump, 30 cu. in. Two speed Designed to be used in many different fields with a vast selection of hydraulic components.
Hand pump, 30 cu.in. single speed Designed to be used in many different fields with a vast selection of hydraulic components.
Hand pump, 40 cu.in. single speed Designed to be used in many different fields with a vast selection of hydraulic components.
Hand Pump, 42 cu. in. Two speed Designed to be used in many different fields with a vast selection of hydraulic components.
Hand Pump, 55 cu. in. Two speed Designed to be used in many different fields with a vast selection of hydraulic components.
Hand Pump, 80 cu. in. Two speed Designed to be used in many different fields with a vast selection of hydraulic components.
Remote Operated Single Speed Air Pump, operating up to 10,000 psi. Converts compressed air into hydraulic pressure to drive a variety of single acting rams, presses and hydraulic pullers.
Single Speed Air Pump, operating at up to 10,000 psi. Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.
Single speed air pump, operation at up to 10,000 psi Operates: 40-140 psi (3-10 bar) shop air supply relief valve
Single Speed Air Pump, with nylon based reservoir, operating at up to 10,000 psi. Operate on shop air to drive a variety of single acting rams, presses and hydraulic pullers.
Single Speed Pump, operates at up to 10,000 psi (700bar) Usable oil Capacity: 305 cu. in.
Single speed pump, operating at up to 10,000 psi Operate on ship air to drive a variety of single acting rams, presses and hydraulic pullers.