Fountyl Technologies Pte. Ltd. Ceramic End Effector

Description
The ceramics end effector with High functional, high temperature durability, high wear resistance is used for a long time in a high temperature environment without causing damage, and the wear of the material to be moved is also reduced to a minimum, effectively controlling the diffusion of impure substances to the moved body, and the surface can also be processed according to customer requirements with special dimensions and high functional characteristics. Ceramic end effector for chip disk drive of semiconductor equipment, precision ceramic parts have good structural strength, high temperature resistance, high pressure resistance, good precision, good parallelism, dense and uniform organization, high strength. It has been used by semiconductor production factory for many years. Fountyl has a group of excellent engineers with unique and excellent skills in ceramic alien processing projects, alien processing technology is our company's strength.
Request a Quote
Description
The ceramics end effector with High functional, high temperature durability, high wear resistance is used for a long time in a high temperature environment without causing damage, and the wear of the material to be moved is also reduced to a minimum, effectively controlling the diffusion of impure substances to the moved body, and the surface can also be processed according to customer requirements with special dimensions and high functional characteristics. Ceramic end effector for chip disk drive of semiconductor equipment, precision ceramic parts have good structural strength, high temperature resistance, high pressure resistance, good precision, good parallelism, dense and uniform organization, high strength. It has been used by semiconductor production factory for many years. Fountyl has a group of excellent engineers with unique and excellent skills in ceramic alien processing projects, alien processing technology is our company's strength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic End Effector -  - Fountyl Technologies Pte. Ltd.
Singapore
Ceramic End Effector
Ceramic End Effector
The ceramics end effector with High functional, high temperature durability, high wear resistance is used for a long time in a high temperature environment without causing damage, and the wear of the material to be moved is also reduced to a minimum, effectively controlling the diffusion of impure substances to the moved body, and the surface can also be processed according to customer requirements with special dimensions and high functional characteristics. Ceramic end effector for chip disk drive of semiconductor equipment, precision ceramic parts have good structural strength, high temperature resistance, high pressure resistance, good precision, good parallelism, dense and uniform organization, high strength. It has been used by semiconductor production factory for many years. Fountyl has a group of excellent engineers with unique and excellent skills in ceramic alien processing projects, alien processing technology is our company's strength.

The ceramics end effector with High functional, high temperature durability, high wear resistance is used for a long time in a high temperature environment without causing damage, and the wear of the material to be moved is also reduced to a minimum, effectively controlling the diffusion of impure substances to the moved body, and the surface can also be processed according to customer requirements with special dimensions and high functional characteristics. Ceramic end effector for chip disk drive of semiconductor equipment, precision ceramic parts have good structural strength, high temperature resistance, high pressure resistance, good precision, good parallelism, dense and uniform organization, high strength. It has been used by semiconductor production factory for many years. Fountyl has a group of excellent engineers with unique and excellent skills in ceramic alien processing projects, alien processing technology is our company's strength.

Supplier's Site

Technical Specifications

  Fountyl Technologies Pte. Ltd.
Product Category Industrial Ceramic Materials
Product Name Ceramic End Effector
Material Type Alumina
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
High Pricision Ceramic Pistons -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina (optional feature); Alumina-Zirconia (optional feature); Carbide Material (optional feature); Silicon Carbide (optional feature); Aluminum Nitride (optional feature); Zirconia (optional feature)
Shape / Form Custom Shape
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details