Xiamen Innovacera Advanced Materials Co., Ltd. Direct Plated Copper Substrate

Description
Direct Plated Copper (DPC) is a newest development in the field of Ceramic Substrate PCBs, its process is by magnetron sputtering technology to deposit a metal layer (Ti/Cu target) on the surface of the ceramic substrate which result in copper thickness' ranging from 10um to 130um, and then photolithography to form circuit patterns. electroplating is used to fill in the gaps and thicken the metal circuit layer, and the solderability and oxidation resistance of the substrate is improved through surface treatment, finally remove the dry film and etch the seed layer to complete the substrate. Direct Plated Copper Substrate Key Attributes :- Superior CTE and excellent thermal conductivity- High reliability and durability- Good Mechanically performance- Low electrical resistance conductor traces- Superior high-frequency characteristics- Fine line resolution- Low temperature process (below 300℃) guarantee the quality of ceramic and the metallized layer, also reduce the cost. Direct Plated Copper Substrate Applications:- High Power LED Packaging- Hybrid and electric automobile power management electronics- RF microwave communication- Substrates for solar concentrator cells- Power semiconductor packaging- Laser system- Fiber laser pump DBC vs DPC DBC being suited to high current capacity, however limited on circuit design. DPC allowing for finer tracks and through hole connection.
Request a Quote
Description
Direct Plated Copper (DPC) is a newest development in the field of Ceramic Substrate PCBs, its process is by magnetron sputtering technology to deposit a metal layer (Ti/Cu target) on the surface of the ceramic substrate which result in copper thickness' ranging from 10um to 130um, and then photolithography to form circuit patterns. electroplating is used to fill in the gaps and thicken the metal circuit layer, and the solderability and oxidation resistance of the substrate is improved through surface treatment, finally remove the dry film and etch the seed layer to complete the substrate. Direct Plated Copper Substrate Key Attributes :- Superior CTE and excellent thermal conductivity- High reliability and durability- Good Mechanically performance- Low electrical resistance conductor traces- Superior high-frequency characteristics- Fine line resolution- Low temperature process (below 300℃) guarantee the quality of ceramic and the metallized layer, also reduce the cost. Direct Plated Copper Substrate Applications:- High Power LED Packaging- Hybrid and electric automobile power management electronics- RF microwave communication- Substrates for solar concentrator cells- Power semiconductor packaging- Laser system- Fiber laser pump DBC vs DPC DBC being suited to high current capacity, however limited on circuit design. DPC allowing for finer tracks and through hole connection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Direct Plated Copper Substrate -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen, China
Direct Plated Copper Substrate
Direct Plated Copper Substrate
Direct Plated Copper (DPC) is a newest development in the field of Ceramic Substrate PCBs, its process is by magnetron sputtering technology to deposit a metal layer (Ti/Cu target) on the surface of the ceramic substrate which result in copper thickness' ranging from 10um to 130um, and then photolithography to form circuit patterns. electroplating is used to fill in the gaps and thicken the metal circuit layer, and the solderability and oxidation resistance of the substrate is improved through surface treatment, finally remove the dry film and etch the seed layer to complete the substrate. Direct Plated Copper Substrate Key Attributes :- Superior CTE and excellent thermal conductivity- High reliability and durability- Good Mechanically performance- Low electrical resistance conductor traces- Superior high-frequency characteristics- Fine line resolution- Low temperature process (below 300℃) guarantee the quality of ceramic and the metallized layer, also reduce the cost. Direct Plated Copper Substrate Applications:- High Power LED Packaging- Hybrid and electric automobile power management electronics- RF microwave communication- Substrates for solar concentrator cells- Power semiconductor packaging- Laser system- Fiber laser pump DBC vs DPC DBC being suited to high current capacity, however limited on circuit design. DPC allowing for finer tracks and through hole connection.

Direct Plated Copper (DPC) is a newest development in the field of Ceramic Substrate PCBs, its process is by magnetron sputtering technology to deposit a metal layer (Ti/Cu target) on the surface of the ceramic substrate which result in copper thickness' ranging from 10um to 130um, and then photolithography to form circuit patterns. electroplating is used to fill in the gaps and thicken the metal circuit layer, and the solderability and oxidation resistance of the substrate is improved through surface treatment, finally remove the dry film and etch the seed layer to complete the substrate. Direct Plated Copper Substrate Key Attributes :- Superior CTE and excellent thermal conductivity- High reliability and durability- Good Mechanically performance- Low electrical resistance conductor traces- Superior high-frequency characteristics- Fine line resolution- Low temperature process (below 300℃) guarantee the quality of ceramic and the metallized layer, also reduce the cost. Direct Plated Copper Substrate Applications:- High Power LED Packaging- Hybrid and electric automobile power management electronics- RF microwave communication- Substrates for solar concentrator cells- Power semiconductor packaging- Laser system- Fiber laser pump DBC vs DPC DBC being suited to high current capacity, however limited on circuit design. DPC allowing for finer tracks and through hole connection.

Supplier's Site

Technical Specifications

  Xiamen Innovacera Advanced Materials Co., Ltd.
Product Category Specialty Ceramics
Product Name Direct Plated Copper Substrate
Applications Superior high-frequency characteristics
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Zirconia
Shape / Form Custom Shape; KilnFurniture
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Direct Bonded Copper Substrates -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications soldering
Performance Features Metallized or electrode film
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Aluminum Nitride
Shape / Form BarStock; Custom Shape
Applications Optical Grade; AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems
View Details
Aluminum Nitride Ceramic Thermal Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Zirconia
Applications LED Board Thermal Interface Material
Performance Features preferential heat-transfer path
View Details