Newport MKS Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 9832

Description
The 9832 Fixed Opti-Claw™ Mount is ideal for use with HeNe alignment lasers that come in cylindrical packages. It lets you remove and replace the laser quickly with the confidence that it will still be centered exactly where you want it.
Request a Quote
Description
The 9832 Fixed Opti-Claw™ Mount is ideal for use with HeNe alignment lasers that come in cylindrical packages. It lets you remove and replace the laser quickly with the confidence that it will still be centered exactly where you want it.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 - 9832 - Newport MKS
Irvine, CA, United States
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32
9832
Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32 9832
The 9832 Fixed Opti-Claw™ Mount is ideal for use with HeNe alignment lasers that come in cylindrical packages. It lets you remove and replace the laser quickly with the confidence that it will still be centered exactly where you want it.

The 9832 Fixed Opti-Claw™ Mount is ideal for use with HeNe alignment lasers that come in cylindrical packages. It lets you remove and replace the laser quickly with the confidence that it will still be centered exactly where you want it.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9832
Product Name Opti-Claw Mount, Fixed, 0.1 to 2.0 in. Diameter, 8-32
Mount Type Lens Holder; Variable Size Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mount, Insertable, 25.4 mm Diameter, A-LINE - LH-1N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Focusing Lens Tube, 2 inch diameter lenses - LT20-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Variable Size Lens Mount, 25.4-60 mm, 40 TPI XY Adjusters - ALM-2A - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 to 60 mm (1 to 2.36 inch)
View Details