Piezosystem Jena, Inc. Mirror Tilting System PSH 8

Description
piezo tip / tilt system fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter 8 mrad tilt range / 2 orthogonal axes kHz resonant frequency sub-µrad resolution application examples: scanner cameras / optical systems mirror tilting image stabilization laser beam stabilization The PSH 8 tilting system series consists of two active piezoelectrical actuators. These actuators provide tilt to the top plate in two axes. The two axes are perpendicular to each other. Their construction is temperature compensated so that changes in environmental temperature do not affect the tilting angle. The tilting mirror mounts are preloaded, thus they are extremely well suited for dynamic applications. One of their main advantages is a high resonant frequency. That´s why this system can provide sub-msec response time. A closed-loop version with integrated positioning control is available for high positioning linearity and repeatability. Non-Magnetic material and other customer size requirements are available upon request. The PSH 8 series is designed for mirrors and optical components up to 50mm in diameter. For mounting of other components onto the top plate, thread and pin holes are available. A special mounting clamp can be provided for these systems to avoid torque forces between housing and top plate when mounting the mirror or other components.
Datasheet
Description
piezo tip / tilt system fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter 8 mrad tilt range / 2 orthogonal axes kHz resonant frequency sub-µrad resolution application examples: scanner cameras / optical systems mirror tilting image stabilization laser beam stabilization The PSH 8 tilting system series consists of two active piezoelectrical actuators. These actuators provide tilt to the top plate in two axes. The two axes are perpendicular to each other. Their construction is temperature compensated so that changes in environmental temperature do not affect the tilting angle. The tilting mirror mounts are preloaded, thus they are extremely well suited for dynamic applications. One of their main advantages is a high resonant frequency. That´s why this system can provide sub-msec response time. A closed-loop version with integrated positioning control is available for high positioning linearity and repeatability. Non-Magnetic material and other customer size requirements are available upon request. The PSH 8 series is designed for mirrors and optical components up to 50mm in diameter. For mounting of other components onto the top plate, thread and pin holes are available. A special mounting clamp can be provided for these systems to avoid torque forces between housing and top plate when mounting the mirror or other components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mirror Tilting System - PSH 8 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Mirror Tilting System
PSH 8
Mirror Tilting System PSH 8
piezo tip / tilt system fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter 8 mrad tilt range / 2 orthogonal axes kHz resonant frequency sub-µrad resolution application examples: scanner cameras / optical systems mirror tilting image stabilization laser beam stabilization The PSH 8 tilting system series consists of two active piezoelectrical actuators. These actuators provide tilt to the top plate in two axes. The two axes are perpendicular to each other. Their construction is temperature compensated so that changes in environmental temperature do not affect the tilting angle. The tilting mirror mounts are preloaded, thus they are extremely well suited for dynamic applications. One of their main advantages is a high resonant frequency. That´s why this system can provide sub-msec response time. A closed-loop version with integrated positioning control is available for high positioning linearity and repeatability. Non-Magnetic material and other customer size requirements are available upon request. The PSH 8 series is designed for mirrors and optical components up to 50mm in diameter. For mounting of other components onto the top plate, thread and pin holes are available. A special mounting clamp can be provided for these systems to avoid torque forces between housing and top plate when mounting the mirror or other components.

piezo tip / tilt system

  • fast triple actuator tilting platform for mirrors and other components up to 50 mm in diameter
  • 8 mrad tilt range / 2 orthogonal axes
  • kHz resonant frequency
  • sub-µrad resolution

application examples:

  • scanner
  • cameras / optical systems
  • mirror tilting
  • image stabilization
  • laser beam stabilization

The PSH 8 tilting system series consists of two active piezoelectrical actuators. These actuators provide tilt to the top plate in two axes. The two axes are perpendicular to each other.

Their construction is temperature compensated so that changes in environmental temperature do not affect the tilting angle. The tilting mirror mounts are preloaded, thus they are extremely well suited for dynamic applications. One of their main advantages is a high resonant frequency. That´s why this system can provide sub-msec response time.
A closed-loop version with integrated positioning control is available for high positioning linearity and repeatability. Non-Magnetic material and other customer size requirements are available upon request. The PSH 8 series is designed for mirrors and optical components up to 50mm in diameter.
For mounting of other components onto the top plate, thread and pin holes are available. A special mounting clamp can be provided for these systems to avoid torque forces between housing and top plate when mounting the mirror or other components.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Optical Mounts
Product Number PSH 8
Product Name Mirror Tilting System
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Thick Optic Mount, Stability, 1.0 in., Nickel Plated OEM, 3 Allen, Vacuum - 9817-8-Ni-K-V - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Mirror Tilting System - PKS 1 - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details