Green Cubes Technology Green Cubes Industrial Power Bank APB-1125

Description
Product Information The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never been easier using the adjustable DC output from the Power Bank. Simply dial in your laptop voltage and plug in the DC jack. When you need to charge simply plug in any commercial charger via USB-C and charge at up to 100W! Advantages UL 2054 Certified when power and safety are paramount, feel at ease knowing that independent engineers have reviewed, tested, and certified that the Lithium-Ion Power Bank is safe. Dual Output – The Power bank supports two independent DC outputs allowing multiple devices to be powered at different voltages from the same battery. Power a monitor and a micro-PC from the same battery pack on your portable cart. Configurable Power – Choose what voltage your device needs right in the battery. No need for additional adapters, the DC converters are built in right. Simply program the voltage and power your device Features and Options Slim rugged case 230 WHr capacity Charge at 100W Fully configurable output voltage SPECIFICATIONS Model Number APB-1125 Cell Configuration 4S4P Nominal Voltage 14.4V Nominal Capacity 16 Ah (230 Wh) Battery Management System Protections Overcharge, Over Current, Over Discharge, Temperature Charging USB-C Standard PD3.0 Charging Power Up to 100W Max USB-C Charging Voltage 20V Standard Output Voltage DC1: 12-24V (Configurable) DC2: 12.8-16.6V (unregulated) Max Discharge Power 100W Discharging Temperature Range 10°C to 40°C Charging Temperature Range 10°C to 45°C Storage Temperature 0C to 25C Weight 3.0 lbs / 1.35 kg Dimensions (LxWxH) 250mm x 200mm x 28mm (LxWxH) 9.84 x 7.78 x 1.1 in IP Rating IP 22 Remote Display Available Shipping Classification Class 9 Agency Approvals UN38.3, UL2054 Flame Rating UL-94 V-0
Request a Quote Datasheet
Description
Product Information The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never been easier using the adjustable DC output from the Power Bank. Simply dial in your laptop voltage and plug in the DC jack. When you need to charge simply plug in any commercial charger via USB-C and charge at up to 100W! Advantages UL 2054 Certified when power and safety are paramount, feel at ease knowing that independent engineers have reviewed, tested, and certified that the Lithium-Ion Power Bank is safe. Dual Output – The Power bank supports two independent DC outputs allowing multiple devices to be powered at different voltages from the same battery. Power a monitor and a micro-PC from the same battery pack on your portable cart. Configurable Power – Choose what voltage your device needs right in the battery. No need for additional adapters, the DC converters are built in right. Simply program the voltage and power your device Features and Options Slim rugged case 230 WHr capacity Charge at 100W Fully configurable output voltage SPECIFICATIONS Model Number APB-1125 Cell Configuration 4S4P Nominal Voltage 14.4V Nominal Capacity 16 Ah (230 Wh) Battery Management System Protections Overcharge, Over Current, Over Discharge, Temperature Charging USB-C Standard PD3.0 Charging Power Up to 100W Max USB-C Charging Voltage 20V Standard Output Voltage DC1: 12-24V (Configurable) DC2: 12.8-16.6V (unregulated) Max Discharge Power 100W Discharging Temperature Range 10°C to 40°C Charging Temperature Range 10°C to 45°C Storage Temperature 0C to 25C Weight 3.0 lbs / 1.35 kg Dimensions (LxWxH) 250mm x 200mm x 28mm (LxWxH) 9.84 x 7.78 x 1.1 in IP Rating IP 22 Remote Display Available Shipping Classification Class 9 Agency Approvals UN38.3, UL2054 Flame Rating UL-94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Green Cubes Industrial Power Bank - APB-1125 - Green Cubes Technology
Kokomo, IN, United States
Green Cubes Industrial Power Bank
APB-1125
Green Cubes Industrial Power Bank APB-1125
Product Information The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never been easier using the adjustable DC output from the Power Bank. Simply dial in your laptop voltage and plug in the DC jack. When you need to charge simply plug in any commercial charger via USB-C and charge at up to 100W! Advantages UL 2054 Certified when power and safety are paramount, feel at ease knowing that independent engineers have reviewed, tested, and certified that the Lithium-Ion Power Bank is safe. Dual Output – The Power bank supports two independent DC outputs allowing multiple devices to be powered at different voltages from the same battery. Power a monitor and a micro-PC from the same battery pack on your portable cart. Configurable Power – Choose what voltage your device needs right in the battery. No need for additional adapters, the DC converters are built in right. Simply program the voltage and power your device Features and Options Slim rugged case 230 WHr capacity Charge at 100W Fully configurable output voltage SPECIFICATIONS Model Number APB-1125 Cell Configuration 4S4P Nominal Voltage 14.4V Nominal Capacity 16 Ah (230 Wh) Battery Management System Protections Overcharge, Over Current, Over Discharge, Temperature Charging USB-C Standard PD3.0 Charging Power Up to 100W Max USB-C Charging Voltage 20V Standard Output Voltage DC1: 12-24V (Configurable) DC2: 12.8-16.6V (unregulated) Max Discharge Power 100W Discharging Temperature Range 10°C to 40°C Charging Temperature Range 10°C to 45°C Storage Temperature 0C to 25C Weight 3.0 lbs / 1.35 kg Dimensions (LxWxH) 250mm x 200mm x 28mm (LxWxH) 9.84 x 7.78 x 1.1 in IP Rating IP 22 Remote Display Available Shipping Classification Class 9 Agency Approvals UN38.3, UL2054 Flame Rating UL-94 V-0

Product Information


The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer.

Powering your laptop has never been easier using the adjustable DC output from the Power Bank. Simply dial in your laptop voltage and plug in the DC jack. When you need to charge simply plug in any commercial charger via USB-C and charge at up to 100W!

Advantages
UL 2054 Certified when power and safety are paramount, feel at ease knowing that independent engineers have reviewed, tested, and certified that the Lithium-Ion
Power Bank is safe.

Dual Output – The Power bank supports two independent DC outputs allowing multiple devices to be powered at different voltages from the same battery. Power a monitor and a micro-PC from the same battery pack on your portable cart.

Configurable Power – Choose what voltage your device needs right in the battery. No need for additional adapters, the DC converters are built in right. Simply program the voltage and power your device


Features and Options

  • Slim rugged case
  • 230 WHr capacity
  • Charge at 100W
  • Fully configurable output voltage

SPECIFICATIONS
Model Number APB-1125
Cell Configuration 4S4P
Nominal Voltage 14.4V
Nominal Capacity 16 Ah (230 Wh)
Battery Management System Protections Overcharge, Over Current, Over Discharge, Temperature
Charging USB-C Standard PD3.0
Charging Power Up to 100W
Max USB-C Charging Voltage 20V
Standard Output Voltage DC1: 12-24V (Configurable)
DC2: 12.8-16.6V (unregulated)
Max Discharge Power 100W
Discharging Temperature Range 10°C to 40°C
Charging Temperature Range 10°C to 45°C
Storage Temperature 0C to 25C
Weight 3.0 lbs / 1.35 kg
Dimensions (LxWxH) 250mm x 200mm x 28mm (LxWxH)
9.84 x 7.78 x 1.1 in
IP Rating IP 22
Remote Display Available
Shipping Classification Class 9
Agency Approvals UN38.3, UL2054
Flame Rating UL-94 V-0

Supplier's Site Datasheet

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number APB-1125
Product Name Green Cubes Industrial Power Bank
Specialty Cells Battery Packs and Assemblies
Voltage 14.4 volts
Capacity 16 ampere-hr
Operating Temperature 50 to 113 F (10 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1492 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1524 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 25 inch (635 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details