Switch in miniature construction with neutral middle setting and large actuation angle (± 40°) to the left and right with a switching point of 10 ± 5°
| ZF Electronic Systems Pleasant Prairie, LLC | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | NM02 Series |
| Product Name | Center-Off Switch, Miniature, Sealed |
| Actuator Style | Center-Off |
| Common Size | Miniature |
| Features | Dustproof; Weather Resistant or Waterproof |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |