OTTO Controls Double Break, Subminiature Basic Switches B3

Description
MIL-PRF-8805/76 (0.200 inches wide): OTTO’s B3-2XXXX series is a subminiature switch that is qualified to MIL-PRF-8805/76. Designed to switch up to 1 million mechanical cycles, the B3 surpasses the requirements of the military in these categories: contact resistance less than 25mΩ, contact bounce and overall cycle life. For MIL-PRF-8805/76 requirements, B3-22141 has standard silver with gold contacts, SPDT double break two circuit (Form Z), solder terminals in thermoset case material. Gold plated contacts are available for non-military applications. UL recognized models available. MIL-PRF-8805/101 (0.156 inches wide): For your really difficult projects, try OTTO’S B3 series. They are qualified to the OTTO inspired MIL-PRF-8805/101 specification. Only 0.156” thick, think of all those extra 0.044” you can use in those tight ganged jobs. With the B3 series, you can get an extra pole in where only four MIL-PRF-8805/76s fit, with room to spare. Examine the characteristics. With the MIL-PRF-8805/101, the only thing you give up is the extra space the MIL-PRF-8805/76 takes. Cycle life, very low contact resistance, minimal contact bounce...everything is exactly as provided by the MIL-PRF-8805/76 specification. For MIL-PRF-8805/101 requirements, B3-11141 (PC pin) and B3-12141 (turret) have silver with gold contacts and SPDT double break (Form Z) contact. For commercial applications, a variety of contact forms, special forces and gold plate contacts are available. Most versions are also UL recognized. Great circuit versatility is available with either switch style. You have your choice of normally open (Form X) or closed (Form Y), 3 terminal (Form C) and 4 terminal (Form Z) SPDT double break.
Request a Quote
Description
MIL-PRF-8805/76 (0.200 inches wide): OTTO’s B3-2XXXX series is a subminiature switch that is qualified to MIL-PRF-8805/76. Designed to switch up to 1 million mechanical cycles, the B3 surpasses the requirements of the military in these categories: contact resistance less than 25mΩ, contact bounce and overall cycle life. For MIL-PRF-8805/76 requirements, B3-22141 has standard silver with gold contacts, SPDT double break two circuit (Form Z), solder terminals in thermoset case material. Gold plated contacts are available for non-military applications. UL recognized models available. MIL-PRF-8805/101 (0.156 inches wide): For your really difficult projects, try OTTO’S B3 series. They are qualified to the OTTO inspired MIL-PRF-8805/101 specification. Only 0.156” thick, think of all those extra 0.044” you can use in those tight ganged jobs. With the B3 series, you can get an extra pole in where only four MIL-PRF-8805/76s fit, with room to spare. Examine the characteristics. With the MIL-PRF-8805/101, the only thing you give up is the extra space the MIL-PRF-8805/76 takes. Cycle life, very low contact resistance, minimal contact bounce...everything is exactly as provided by the MIL-PRF-8805/76 specification. For MIL-PRF-8805/101 requirements, B3-11141 (PC pin) and B3-12141 (turret) have silver with gold contacts and SPDT double break (Form Z) contact. For commercial applications, a variety of contact forms, special forces and gold plate contacts are available. Most versions are also UL recognized. Great circuit versatility is available with either switch style. You have your choice of normally open (Form X) or closed (Form Y), 3 terminal (Form C) and 4 terminal (Form Z) SPDT double break.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Break, Subminiature Basic Switches - B3 - OTTO Controls
Carpentersville, IL, United States
Double Break, Subminiature Basic Switches
B3
Double Break, Subminiature Basic Switches B3
MIL-PRF-8805/76 (0.200 inches wide): OTTO’s B3-2XXXX series is a subminiature switch that is qualified to MIL-PRF-8805/76. Designed to switch up to 1 million mechanical cycles, the B3 surpasses the requirements of the military in these categories: contact resistance less than 25mΩ, contact bounce and overall cycle life. For MIL-PRF-8805/76 requirements, B3-22141 has standard silver with gold contacts, SPDT double break two circuit (Form Z), solder terminals in thermoset case material. Gold plated contacts are available for non-military applications. UL recognized models available. MIL-PRF-8805/101 (0.156 inches wide): For your really difficult projects, try OTTO’S B3 series. They are qualified to the OTTO inspired MIL-PRF-8805/101 specification. Only 0.156” thick, think of all those extra 0.044” you can use in those tight ganged jobs. With the B3 series, you can get an extra pole in where only four MIL-PRF-8805/76s fit, with room to spare. Examine the characteristics. With the MIL-PRF-8805/101, the only thing you give up is the extra space the MIL-PRF-8805/76 takes. Cycle life, very low contact resistance, minimal contact bounce...everything is exactly as provided by the MIL-PRF-8805/76 specification. For MIL-PRF-8805/101 requirements, B3-11141 (PC pin) and B3-12141 (turret) have silver with gold contacts and SPDT double break (Form Z) contact. For commercial applications, a variety of contact forms, special forces and gold plate contacts are available. Most versions are also UL recognized. Great circuit versatility is available with either switch style. You have your choice of normally open (Form X) or closed (Form Y), 3 terminal (Form C) and 4 terminal (Form Z) SPDT double break.

MIL-PRF-8805/76 (0.200 inches wide): OTTO’s B3-2XXXX series is a subminiature switch that is qualified to MIL-PRF-8805/76. Designed to switch up to 1 million mechanical cycles, the B3 surpasses the requirements of the military in these categories: contact resistance less than 25mΩ, contact bounce and overall cycle life. For MIL-PRF-8805/76 requirements, B3-22141 has standard silver with gold contacts, SPDT double break two circuit (Form Z), solder terminals in thermoset case material. Gold plated contacts are available for non-military applications. UL recognized models available.

MIL-PRF-8805/101 (0.156 inches wide): For your really difficult projects, try OTTO’S B3 series. They are qualified to the OTTO inspired MIL-PRF-8805/101 specification. Only 0.156” thick, think of all those extra 0.044” you can use in those tight ganged jobs. With the B3 series, you can get an extra pole in where only four MIL-PRF-8805/76s fit, with room to spare. Examine the characteristics. With the MIL-PRF-8805/101, the only thing you give up is the extra space the MIL-PRF-8805/76 takes. Cycle life, very low contact resistance, minimal contact bounce...everything is exactly as provided by the MIL-PRF-8805/76 specification.

For MIL-PRF-8805/101 requirements, B3-11141 (PC pin) and B3-12141 (turret) have silver with gold contacts and SPDT double break (Form Z) contact. For commercial applications, a variety of contact forms, special forces and gold plate contacts are available. Most versions are also UL recognized.

Great circuit versatility is available with either switch style. You have your choice of normally open (Form X) or closed (Form Y), 3 terminal (Form C) and 4 terminal (Form Z) SPDT double break.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Snap Action Switches
Product Number B3
Product Name Double Break, Subminiature Basic Switches
Actuator Style Pushbutton Style
Unlock Full Specs
to access all available technical data

Similar Products

U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
U2-037 - U2-037 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details