Aratas America LLC A8GS Remote Reset Rocker Switch A8GS-C1285

Description
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.
Request a Quote Datasheet
Description
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A8GS Remote Reset Rocker Switch - A8GS-C1285 - Aratas America LLC
Hoffman Estates, IL, United States
A8GS Remote Reset Rocker Switch
A8GS-C1285
A8GS Remote Reset Rocker Switch A8GS-C1285
Minimum size class in the industry Rocker switch with reset function Zero standby power by Reset function. Model variation for Micro loads. Model variation of micro load and high capacity combination. (DPST) It is able to operate micro load and high capacity load at the same time. Contact gap of 3 mm minimum. UL and cUL standard approved, Conforming to EN standards. Model variation for 3.3VDC circuit.

Minimum size class in the industry Rocker switch with reset function

  • Zero standby power by Reset function.
  • Model variation for Micro loads.
  • Model variation of micro load and high capacity combination. (DPST)
    It is able to operate micro load and high capacity load at the same time.
  • Contact gap of 3 mm minimum.
  • UL and cUL standard approved, Conforming to EN standards.
  • Model variation for 3.3VDC circuit.
Supplier's Site Datasheet
Rocker Switches - SW1523-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
SW1523-ND
Rocker Switches SW1523-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
A8GS-C1285
Switches - Rocker Switches A8GS-C1285
SWITCH ROCKER DPST 16A 125V

SWITCH ROCKER DPST 16A 125V

Supplier's Site

Technical Specifications

  Aratas America LLC DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number A8GS-C1285 SW1523-ND A8GS-C1285
Product Name A8GS Remote Reset Rocker Switch Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector Quick Connect / Blade Connector, Quick Connect - 0.187\" (4.7mm)
Features Imprinted Markings
Current Rating 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

A8A Rocker Switch - A8A-213-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
A8GS Remote Reset Rocker Switch - A8GS-P1285 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
3 suppliers
A8L Miniature Rocker Switch - A8L-11-15N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
4 suppliers
A8GS Remote Reset Rocker Switch - A8GS-D1213V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details