Manufacturer: ZETTLER Electronics
Win Source Part Number: 1150398-AZ943-1CH-24
Manufacturer Homepage: www.zettlerelectroni
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
Miniature PC board relay with SPST (1 Form A) and SPDT (1 Form C) contacts. Contacts: Silver tin oxide, gold plating available. Enclosure: P.B.T. polyester. Terminals: PC, tinned copper alloy.
RELAY GEN PURPOSE SPDT 10A 24V
| Win Source Electronics | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1150398-AZ943-1CH-24DE | 3385-AZ943-1CH-24DE-ND | 70132385 | AZ943-1CH-24DE |
| Product Name | Power Relays, Over 2 Amps - AZ943-1CH-24DE | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15/7AAC/ADC;Ctrl-V 24DC;Vol-Rtg 300/30AC/DC | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard | PCBoard | PCBoard | Through Hole |
| Relay Type | General | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -40 to 194 F (-40 to 90 C) |