Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
AMERICAN ZETTLER, INC.
AZ2150W-1AE-6DF -- POWER RELAYS, OVER 2 AMPS
American Zettler, Inc.
Power Relays, Over 2 Amps
AZ2150W-1AE-6DF
Description
RELAY GEN PURPOSE SPST 30A 6V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
RELAY GEN PURPOSE SPST 30A 6V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
3385-AZ2150W-1AE-6DF-ND
Power Relays, Over 2 Amps
3385-AZ2150W-1AE-6DF-ND
RELAY GEN PURPOSE SPST 30A 6V
RELAY GEN PURPOSE SPST 30A 6V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electromechanical Relays
Product Number
3385-AZ2150W-1AE-6DF-ND
Product Name
Power Relays, Over 2 Amps
Relay Type
General
Mounting
PCBoard
Poles
Single Pole (SP)
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
MR1310-0031-2242 | 3-channel relay, replaceable fuses, 230/277 V AC/10 A, residual current measurement, M12
View Details
Aratas America LLC
Assy.l.p.b.incld.flange/spring Omron Electronic Components
A3AT-91L1-00G
View Details
WAGO
Relay module
788-303
Specs
Mounting
DIN; DIN-35 rail
View Details
4
suppliers
FCL Components America
Power Relays
FTR-F3 10A (slim type)
Specs
Relay Type
High Voltage Relay
Mounting
TH
View Details