The AZ160-1AE-12D is a 60 A miniature power relay with a single pole, normally open contact, designed for high-current switching. It features THT PCB mounting with dimensions of 30.4 mm x 15.9 mm x 25.15 mm and weighs 25 grams. The coil operates at 12 VDC nominal with 900 mW power and holds at 110 mW. It switches up to 60 A at 480 VAC resistive load, with a dielectric strength of 4.5 kV RMS between coil and contacts, and 10 kV surge withstand. Contacts are AgSnO with ≤100 mΩ initial resistance. The PBT enclosure is flux proof (RT II) with UL94 V-0 rating. It complies with UL 508, IEC 61810-1, and GB/T 21711.1-2008, and carries UL/CUR, TÜV, and CQC approvals. Operating temperature is -40°C to 85°C.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3385-AZ160-1AE-12D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |