Zebra Technologies Corporation Recorder TLP2844

Description
The TLP2844 is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: OpenACCESS design for easy media loading 4.09”” print width 203 dpi print resolution (8 dots/mm) 4 ips maximum print speed 512KB of flash memory 128KB SRAM – enables printing of up to 11” long labels Serial RS232 (DB9) and USB (V 1.1) OR Parallel (with Centronics connector) interfaces – configurable at time of order Head-up sensor Reflective and transmissive media sensing Metal tear edge 5” outside diameter media capability Fan-fold media feed slot 5 resident expandable bitmap fonts (USA, European) Multiple DOS and Windows codepage support Windows drivers Printer utilities Linear & 2-D bar code symbologies The Zebra TLP2844 bar code printer brings a new level of performance to the Zebra desktop family. This space-saving, user-friendly printer delivers optimal performance in today´s on-demand desktop labeling applications.
Datasheet
Description
The TLP2844 is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: OpenACCESS design for easy media loading 4.09”” print width 203 dpi print resolution (8 dots/mm) 4 ips maximum print speed 512KB of flash memory 128KB SRAM – enables printing of up to 11” long labels Serial RS232 (DB9) and USB (V 1.1) OR Parallel (with Centronics connector) interfaces – configurable at time of order Head-up sensor Reflective and transmissive media sensing Metal tear edge 5” outside diameter media capability Fan-fold media feed slot 5 resident expandable bitmap fonts (USA, European) Multiple DOS and Windows codepage support Windows drivers Printer utilities Linear & 2-D bar code symbologies The Zebra TLP2844 bar code printer brings a new level of performance to the Zebra desktop family. This space-saving, user-friendly printer delivers optimal performance in today´s on-demand desktop labeling applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recorder TLP2844
The TLP2844 is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: OpenACCESS design for easy media loading 4.09”” print width 203 dpi print resolution (8 dots/mm) 4 ips maximum print speed 512KB of flash memory 128KB SRAM – enables printing of up to 11” long labels Serial RS232 (DB9) and USB (V 1.1) OR Parallel (with Centronics connector) interfaces – configurable at time of order Head-up sensor Reflective and transmissive media sensing Metal tear edge 5” outside diameter media capability Fan-fold media feed slot 5 resident expandable bitmap fonts (USA, European) Multiple DOS and Windows codepage support Windows drivers Printer utilities Linear & 2-D bar code symbologies The Zebra TLP2844 bar code printer brings a new level of performance to the Zebra desktop family. This space-saving, user-friendly printer delivers optimal performance in today´s on-demand desktop labeling applications.

The TLP2844 is a recorder from Zebra. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • OpenACCESS design for easy media loading
  • 4.09”” print width
  • 203 dpi print resolution (8 dots/mm)
  • 4 ips maximum print speed
  • 512KB of flash memory
  • 128KB SRAM – enables printing of up to 11” long labels
  • Serial RS232 (DB9) and USB (V 1.1) OR Parallel (with Centronics connector) interfaces – configurable at time of order
  • Head-up sensor
  • Reflective and transmissive media sensing
  • Metal tear edge
  • 5” outside diameter media capability
  • Fan-fold media feed slot
  • 5 resident expandable bitmap fonts (USA, European)
  • Multiple DOS and Windows codepage support
  • Windows drivers
  • Printer utilities
  • Linear & 2-D bar code symbologies

The Zebra TLP2844 bar code printer brings a new level of performance to the Zebra desktop family. This space-saving, user-friendly printer delivers optimal performance in today´s on-demand desktop labeling applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number TLP2844
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Safety IO Modules - 2430156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Input/Output Module
Agency Approval RoHS Compliant
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8AI IoT Modbus/SNMP/MQTT 2Ports Ethernet Remote I/O - ADAM-6217-B - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
Resolution 16 bits
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details