Matrox Imaging Matrox Solios eA/XA SOL 6M 1A

Description
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet
Description
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Matrox Solios eA/XA - SOL 6M 1A - Matrox Imaging
Dorval, Quebec, Canada
Matrox Solios eA/XA
SOL 6M 1A
Matrox Solios eA/XA SOL 6M 1A
Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Matrox Solios eA/XA is a high fidelity analog frame grabber with high-performance x4 PCIe™ / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.

Supplier's Site Datasheet

Technical Specifications

  Matrox Imaging
Product Category Video Processor Boards
Product Number SOL 6M 1A
Product Name Matrox Solios eA/XA
Computer Backplane/ Bus PCI; PCI-X
Board Height 114mm
Data Bus 64Bit
Bus Rate 133MHz
Features FPGA Data I/O Port
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Video Interface - iPORT™ NTx-Mini-S - Pleora Technologies Inc.
Specs
Data Bus 24-bit
Bus Rate 90 MHz
Features Ethernet Interface
View Details
Matrox Odyssey Xpro - OCB xxxx - Matrox Imaging
Specs
Computer Backplane/ Bus PMC bus
Board Height 107mm
Data Bus 64Bit
View Details