Zebra Technologies Corporation Photoelectric 50-16002-009

Description
DISCONTINUED BY MANUFACTURER, ADAPTER CABLE TO POWER SUPPLY, DC LINE CORD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ADAPTER CABLE TO POWER SUPPLY, DC LINE CORD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 64731845 - Radwell International
Willingboro, NJ, United States
Photoelectric
64731845
Photoelectric 64731845
DISCONTINUED BY MANUFACTURER, ADAPTER CABLE TO POWER SUPPLY, DC LINE CORD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ADAPTER CABLE TO POWER SUPPLY, DC LINE CORD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 64731845
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1148ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers