Zaber Technologies, Inc. Motorized XY stage: 2x X-LRQ075BP-E01, 75 mm travel per axis, parallel drive X-XY-LRQ075BP-E01

Description
We offer motorized stages that can be assembled into many different configurations; for example, XY stages, XYZ stages and XYZ/rotation stages. We list a few common XY stage combinations here, but you can select your own combination of family, travel and lead screw pitch in each axis to build the stage you need. We ship multiple stages un-assembled to avoid damage to the moving parts. Our families of linear stages are listed below. Please refer to the individual product family web page for specifications. X-LRQ-E Linear Stages: 75 to 600 mm travel Up to 100 kg max payload Up to 840 mm/s and up to 100 N thrust Inline and parallel drive configurations Requires AB164 angle bracket for Z axis (vertical) mounting Requires AP165 adaptor plate for XY systems outfitted with parallel mount drives Can be combined directly with other Zaber stages Comes with motor encoders X-LSQ Linear Stages: 75 to 600 mm travel 50 kg max payload Up to 1 m/s speed and 100 N max thrust (vertical axis payload) Mounts directly in XY and XYZ Can be combined directly with T-LS stages Available with motor encoders X-LRM-E Linear Stages: 25 to 200 mm travel Up to 50 kg max payload Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Up to 8 µm accuracy and 50 nm resolution Mounts directly in XY Can be combined directly with other Zaber stages Comes with motor encoders X-LSM Miniature Linear Stages: 25 to 200 mm travel 25 kg load capacity 25 N max thrust (vertical axis payload) Mounts directly in XY and XYZ Our most compact motorized stage with built-in controllers Available with motor encoders X-LRT-C High-load Linear Stages: 100, 250, 500, 750, 1000 mm travel 500 kg load capacity High moment stiffness Requires AB151 angle bracket for Z axis (vertical) mounting Includes stainless steel dust covers Can be combined directly with other Zaber stages Available with motor encoders See the Product Comparison page to compare the different series. 25 mm up to 1000 mm travel per axis Available in various speed / resolution options Several units daisy-chain to a single serial port Built-in controllers Machinist's Square (SQ3) included free with all XY and XYZ systems Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
We offer motorized stages that can be assembled into many different configurations; for example, XY stages, XYZ stages and XYZ/rotation stages. We list a few common XY stage combinations here, but you can select your own combination of family, travel and lead screw pitch in each axis to build the stage you need. We ship multiple stages un-assembled to avoid damage to the moving parts. Our families of linear stages are listed below. Please refer to the individual product family web page for specifications. X-LRQ-E Linear Stages: 75 to 600 mm travel Up to 100 kg max payload Up to 840 mm/s and up to 100 N thrust Inline and parallel drive configurations Requires AB164 angle bracket for Z axis (vertical) mounting Requires AP165 adaptor plate for XY systems outfitted with parallel mount drives Can be combined directly with other Zaber stages Comes with motor encoders X-LSQ Linear Stages: 75 to 600 mm travel 50 kg max payload Up to 1 m/s speed and 100 N max thrust (vertical axis payload) Mounts directly in XY and XYZ Can be combined directly with T-LS stages Available with motor encoders X-LRM-E Linear Stages: 25 to 200 mm travel Up to 50 kg max payload Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Up to 8 µm accuracy and 50 nm resolution Mounts directly in XY Can be combined directly with other Zaber stages Comes with motor encoders X-LSM Miniature Linear Stages: 25 to 200 mm travel 25 kg load capacity 25 N max thrust (vertical axis payload) Mounts directly in XY and XYZ Our most compact motorized stage with built-in controllers Available with motor encoders X-LRT-C High-load Linear Stages: 100, 250, 500, 750, 1000 mm travel 500 kg load capacity High moment stiffness Requires AB151 angle bracket for Z axis (vertical) mounting Includes stainless steel dust covers Can be combined directly with other Zaber stages Available with motor encoders See the Product Comparison page to compare the different series. 25 mm up to 1000 mm travel per axis Available in various speed / resolution options Several units daisy-chain to a single serial port Built-in controllers Machinist's Square (SQ3) included free with all XY and XYZ systems Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized XY stage: 2x X-LRQ075BP-E01, 75 mm travel per axis, parallel drive - X-XY-LRQ075BP-E01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized XY stage: 2x X-LRQ075BP-E01, 75 mm travel per axis, parallel drive
X-XY-LRQ075BP-E01
Motorized XY stage: 2x X-LRQ075BP-E01, 75 mm travel per axis, parallel drive X-XY-LRQ075BP-E01
We offer motorized stages that can be assembled into many different configurations; for example, XY stages, XYZ stages and XYZ/rotation stages. We list a few common XY stage combinations here, but you can select your own combination of family, travel and lead screw pitch in each axis to build the stage you need. We ship multiple stages un-assembled to avoid damage to the moving parts. Our families of linear stages are listed below. Please refer to the individual product family web page for specifications. X-LRQ-E Linear Stages: 75 to 600 mm travel Up to 100 kg max payload Up to 840 mm/s and up to 100 N thrust Inline and parallel drive configurations Requires AB164 angle bracket for Z axis (vertical) mounting Requires AP165 adaptor plate for XY systems outfitted with parallel mount drives Can be combined directly with other Zaber stages Comes with motor encoders X-LSQ Linear Stages: 75 to 600 mm travel 50 kg max payload Up to 1 m/s speed and 100 N max thrust (vertical axis payload) Mounts directly in XY and XYZ Can be combined directly with T-LS stages Available with motor encoders X-LRM-E Linear Stages: 25 to 200 mm travel Up to 50 kg max payload Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability Up to 8 µm accuracy and 50 nm resolution Mounts directly in XY Can be combined directly with other Zaber stages Comes with motor encoders X-LSM Miniature Linear Stages: 25 to 200 mm travel 25 kg load capacity 25 N max thrust (vertical axis payload) Mounts directly in XY and XYZ Our most compact motorized stage with built-in controllers Available with motor encoders X-LRT-C High-load Linear Stages: 100, 250, 500, 750, 1000 mm travel 500 kg load capacity High moment stiffness Requires AB151 angle bracket for Z axis (vertical) mounting Includes stainless steel dust covers Can be combined directly with other Zaber stages Available with motor encoders See the Product Comparison page to compare the different series. 25 mm up to 1000 mm travel per axis Available in various speed / resolution options Several units daisy-chain to a single serial port Built-in controllers Machinist's Square (SQ3) included free with all XY and XYZ systems Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

We offer motorized stages that can be assembled into many different configurations; for example, XY stages, XYZ stages and XYZ/rotation stages. We list a few common XY stage combinations here, but you can select your own combination of family, travel and lead screw pitch in each axis to build the stage you need. We ship multiple stages un-assembled to avoid damage to the moving parts. Our families of linear stages are listed below. Please refer to the individual product family web page for specifications.

X-LRQ-E Linear Stages:

  • 75 to 600 mm travel
  • Up to 100 kg max payload
  • Up to 840 mm/s and up to 100 N thrust
  • Inline and parallel drive configurations
  • Requires AB164 angle bracket for Z axis (vertical) mounting
  • Requires AP165 adaptor plate for XY systems outfitted with parallel mount drives
  • Can be combined directly with other Zaber stages
  • Comes with motor encoders

X-LSQ Linear Stages:

  • 75 to 600 mm travel
  • 50 kg max payload
  • Up to 1 m/s speed and 100 N max thrust (vertical axis payload)
  • Mounts directly in XY and XYZ
  • Can be combined directly with T-LS stages
  • Available with motor encoders

X-LRM-E Linear Stages:

  • 25 to 200 mm travel
  • Up to 50 kg max payload
  • Hardened steel construction and integrated recirculating ball bearing guide provide exceptional stiffness and thermal stability
  • Up to 8 µm accuracy and 50 nm resolution
  • Mounts directly in XY
  • Can be combined directly with other Zaber stages
  • Comes with motor encoders

X-LSM Miniature Linear Stages:

  • 25 to 200 mm travel
  • 25 kg load capacity
  • 25 N max thrust (vertical axis payload)
  • Mounts directly in XY and XYZ
  • Our most compact motorized stage with built-in controllers
  • Available with motor encoders

X-LRT-C High-load Linear Stages:

  • 100, 250, 500, 750, 1000 mm travel
  • 500 kg load capacity
  • High moment stiffness
  • Requires AB151 angle bracket for Z axis (vertical) mounting
  • Includes stainless steel dust covers
  • Can be combined directly with other Zaber stages
  • Available with motor encoders

See the Product Comparison page to compare the different series.


  • 25 mm up to 1000 mm travel per axis
  • Available in various speed / resolution options
  • Several units daisy-chain to a single serial port
  • Built-in controllers
  • Machinist's Square (SQ3) included free with all XY and XYZ systems
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-XY-LRQ075BP-E01
Product Name Motorized XY stage: 2x X-LRQ075BP-E01, 75 mm travel per axis, parallel drive
Stroke or X-Axis Travel 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Linear Stage, Ball Bearing, 0.5 in. Travel, 8-32 Thread - 411-05S - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
PIglide LC Linear Air Bearing Stage - A-110 - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 15.75 inch (100 to 400 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Ball Slide Positioning Stage - 2202MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details