Newport MKS Miniature Linear Stage, Ball Bearing, 0.5 in. Travel, 8-32 Thread 411-05S

Description
The 411-05S Miniature Ball Bearing Linear Stages with 0.5 inch (12.7 mm) travel is ideal for positioning applications in opto-mechanical instrumentation and laboratory experiments requiring linear motion within a small space. The translating platform rides on a precision ground rail using ball bearings rolling between opposing pairs of hardened and ground steel rods. The stages are preloaded to provide smooth, accurate motion. Ball-tipped 80-pitch screws are spring loaded against the platform to provide high resolution, low backlash performance. The spring and drive are removable for applications requiring an externally driven linear slide. An array of mounting holes on both the platform and the rail provide a variety of convenient mounting options, including post-mounting on SP Series Posts. The stages are designed to stack for X-Y motion. Vertical motion may also be added using the Model 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing Linear Stages are stackable and travel on stainless steel ball bearings that roll between pairs of precision-ground steel rods. Shown here is three 411-05S stages and 411B bracket assembled for XYZ configuration. 80 TPI Screws for Fine Step Control Translation of these stages is controlled using ball-tipped, 80 TPI screws and are spring loaded against the platform to provide for 1µm step resolution and low backlash performance. For further customization, the spring and drive can be removed to allow external driving of the linear slide motion. Threaded holes on both the platform and the mounting rail provide a variety of convenient options both for components, including optical posts, and stacking of the stages for multi-axis travel. Components are moved along the vertical axis using the (reversible) Model 411B Bracket for mounting. < 200 µrad Angular Deviation The stages are preloaded to provide smooth, accurate motion with < 200 µrad deviation, but come in a compact design for 1.0-in. or 0.5-in. (25.4 or 12.7 mm) travel. The final size of the stages measure either 1.31-in. (33.3 mm) or 2.56-in. (65.0 mm) long in a square and rectangular shape, respectively.
Request a Quote
Description
The 411-05S Miniature Ball Bearing Linear Stages with 0.5 inch (12.7 mm) travel is ideal for positioning applications in opto-mechanical instrumentation and laboratory experiments requiring linear motion within a small space. The translating platform rides on a precision ground rail using ball bearings rolling between opposing pairs of hardened and ground steel rods. The stages are preloaded to provide smooth, accurate motion. Ball-tipped 80-pitch screws are spring loaded against the platform to provide high resolution, low backlash performance. The spring and drive are removable for applications requiring an externally driven linear slide. An array of mounting holes on both the platform and the rail provide a variety of convenient mounting options, including post-mounting on SP Series Posts. The stages are designed to stack for X-Y motion. Vertical motion may also be added using the Model 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing Linear Stages are stackable and travel on stainless steel ball bearings that roll between pairs of precision-ground steel rods. Shown here is three 411-05S stages and 411B bracket assembled for XYZ configuration. 80 TPI Screws for Fine Step Control Translation of these stages is controlled using ball-tipped, 80 TPI screws and are spring loaded against the platform to provide for 1µm step resolution and low backlash performance. For further customization, the spring and drive can be removed to allow external driving of the linear slide motion. Threaded holes on both the platform and the mounting rail provide a variety of convenient options both for components, including optical posts, and stacking of the stages for multi-axis travel. Components are moved along the vertical axis using the (reversible) Model 411B Bracket for mounting. < 200 µrad Angular Deviation The stages are preloaded to provide smooth, accurate motion with < 200 µrad deviation, but come in a compact design for 1.0-in. or 0.5-in. (25.4 or 12.7 mm) travel. The final size of the stages measure either 1.31-in. (33.3 mm) or 2.56-in. (65.0 mm) long in a square and rectangular shape, respectively.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miniature Linear Stage, Ball Bearing, 0.5 in. Travel, 8-32 Thread - 411-05S - Newport MKS
Irvine, CA, United States
Miniature Linear Stage, Ball Bearing, 0.5 in. Travel, 8-32 Thread
411-05S
Miniature Linear Stage, Ball Bearing, 0.5 in. Travel, 8-32 Thread 411-05S
The 411-05S Miniature Ball Bearing Linear Stages with 0.5 inch (12.7 mm) travel is ideal for positioning applications in opto-mechanical instrumentation and laboratory experiments requiring linear motion within a small space. The translating platform rides on a precision ground rail using ball bearings rolling between opposing pairs of hardened and ground steel rods. The stages are preloaded to provide smooth, accurate motion. Ball-tipped 80-pitch screws are spring loaded against the platform to provide high resolution, low backlash performance. The spring and drive are removable for applications requiring an externally driven linear slide. An array of mounting holes on both the platform and the rail provide a variety of convenient mounting options, including post-mounting on SP Series Posts. The stages are designed to stack for X-Y motion. Vertical motion may also be added using the Model 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load. Miniature Stackable Linear Ball Bearings Stages As with standard-sized ball bearing stages, the Miniature Ball Bearing Linear Stages are stackable and travel on stainless steel ball bearings that roll between pairs of precision-ground steel rods. Shown here is three 411-05S stages and 411B bracket assembled for XYZ configuration. 80 TPI Screws for Fine Step Control Translation of these stages is controlled using ball-tipped, 80 TPI screws and are spring loaded against the platform to provide for 1µm step resolution and low backlash performance. For further customization, the spring and drive can be removed to allow external driving of the linear slide motion. Threaded holes on both the platform and the mounting rail provide a variety of convenient options both for components, including optical posts, and stacking of the stages for multi-axis travel. Components are moved along the vertical axis using the (reversible) Model 411B Bracket for mounting. < 200 µrad Angular Deviation The stages are preloaded to provide smooth, accurate motion with < 200 µrad deviation, but come in a compact design for 1.0-in. or 0.5-in. (25.4 or 12.7 mm) travel. The final size of the stages measure either 1.31-in. (33.3 mm) or 2.56-in. (65.0 mm) long in a square and rectangular shape, respectively.

The 411-05S Miniature Ball Bearing Linear Stages with 0.5 inch (12.7 mm) travel is ideal for positioning applications in opto-mechanical instrumentation and laboratory experiments requiring linear motion within a small space. The translating platform rides on a precision ground rail using ball bearings rolling between opposing pairs of hardened and ground steel rods. The stages are preloaded to provide smooth, accurate motion. Ball-tipped 80-pitch screws are spring loaded against the platform to provide high resolution, low backlash performance. The spring and drive are removable for applications requiring an externally driven linear slide. An array of mounting holes on both the platform and the rail provide a variety of convenient mounting options, including post-mounting on SP Series Posts. The stages are designed to stack for X-Y motion. Vertical motion may also be added using the Model 411B Bracket, which is reversible so a vertical stage can be mounted either for a low profile or to center a heavier load.

Miniature Stackable Linear Ball Bearings Stages

As with standard-sized ball bearing stages, the Miniature Ball Bearing Linear Stages are stackable and travel on stainless steel ball bearings that roll between pairs of precision-ground steel rods. Shown here is three 411-05S stages and 411B bracket assembled for XYZ configuration.


80 TPI Screws for Fine Step Control

Translation of these stages is controlled using ball-tipped, 80 TPI screws and are spring loaded against the platform to provide for 1µm step resolution and low backlash performance. For further customization, the spring and drive can be removed to allow external driving of the linear slide motion. Threaded holes on both the platform and the mounting rail provide a variety of convenient options both for components, including optical posts, and stacking of the stages for multi-axis travel. Components are moved along the vertical axis using the (reversible) Model 411B Bracket for mounting.

< 200 µrad Angular Deviation


The stages are preloaded to provide smooth, accurate motion with < 200 µrad deviation, but come in a compact design for 1.0-in. or 0.5-in. (25.4 or 12.7 mm) travel. The final size of the stages measure either 1.31-in. (33.3 mm) or 2.56-in. (65.0 mm) long in a square and rectangular shape, respectively.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 411-05S
Product Name Miniature Linear Stage, Ball Bearing, 0.5 in. Travel, 8-32 Thread
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Triple Divide, 14 mm Travel, M4 & M6 - 9065-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5512 inch (14 mm)
View Details
Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, No Baseplate - 9066-COM-V - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Device Type Crossed Roller Slide
View Details
Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, M4 - 9061-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details