Zaber Technologies, Inc. Motorized linear stage, integrated motor encoder and controller, 300 mm travel, medium resolution, medium speed X-LSQ300B-E01

Description
Zaber's X-LSQ-E Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-LSQ-E Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized linear stage, integrated motor encoder and controller, 300 mm travel, medium resolution, medium speed - X-LSQ300B-E01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized linear stage, integrated motor encoder and controller, 300 mm travel, medium resolution, medium speed
X-LSQ300B-E01
Motorized linear stage, integrated motor encoder and controller, 300 mm travel, medium resolution, medium speed X-LSQ300B-E01
Zaber's X-LSQ-E Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. 75, 150, 300, 450 and 600 mm travel 50 kg load capacity Up to 1 m/s speed and up to 100 N thrust Integrated recirculating ball bearing guide provides exceptional lifetime Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-LSQ-E Series products are computer controlled, motorized linear stages with a variety of lead screw pitches and travels. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. They are stand-alone units requiring only a 48 V power supply, included with the kit version. An indexed knob provides convenient manual control for versatile operation even without a computer - press and hold to switch between velocity mode and position mode and push to stop.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.

  • 75, 150, 300, 450 and 600 mm travel
  • 50 kg load capacity
  • Up to 1 m/s speed and up to 100 N thrust
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Built-in controller; daisy-chains with any other Zaber products
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-LSQ300B-E01
Product Name Motorized linear stage, integrated motor encoder and controller, 300 mm travel, medium resolution, medium speed
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 11.02 in/sec (16.8 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360852 - RS Components, Ltd.
Specs
Carriage Load 8497 lbs (3854 kg)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
XY Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, 8-32 Thread - 9061-XY - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
XYZ Stage for Ultrafast Laser Material Processing -  - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 3.94 inch (100 mm)
Y-Axis Travel 11.81 to 15.75 inch (300 to 400 mm)
View Details