Zaber Technologies, Inc. Motorized filter wheel, 10 position filter holder, integrated controller and motor encoder, with digital IO X-FWR06A-E02D12-FH0625

Description
Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for 7 x 32 mm filter positions). The X-FWR-E filter wheels are stand-alone units requiring only a standard 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An indexed knob provides convenient manual control for versatile operation even without a computer. These devices connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-FWR Series is designed to be 'plug and play' and very easy to set up and operate. Interchangeable filter holders for 25 mm optics (10 positions) or 32 mm optics (7 positions) Smooth, high speed filter changes; adjacent filter change time of 57 ms (10 position wheel) Optional IO; 1 digital input, 2 digital outputs Mounting provided for optical cage systems and C-mount components Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for 7 x 32 mm filter positions). The X-FWR-E filter wheels are stand-alone units requiring only a standard 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An indexed knob provides convenient manual control for versatile operation even without a computer. These devices connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-FWR Series is designed to be 'plug and play' and very easy to set up and operate. Interchangeable filter holders for 25 mm optics (10 positions) or 32 mm optics (7 positions) Smooth, high speed filter changes; adjacent filter change time of 57 ms (10 position wheel) Optional IO; 1 digital input, 2 digital outputs Mounting provided for optical cage systems and C-mount components Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized filter wheel, 10 position filter holder, integrated controller and motor encoder, with digital IO - X-FWR06A-E02D12-FH0625 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized filter wheel, 10 position filter holder, integrated controller and motor encoder, with digital IO
X-FWR06A-E02D12-FH0625
Motorized filter wheel, 10 position filter holder, integrated controller and motor encoder, with digital IO X-FWR06A-E02D12-FH0625
Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for 7 x 32 mm filter positions). The X-FWR-E filter wheels are stand-alone units requiring only a standard 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An indexed knob provides convenient manual control for versatile operation even without a computer. These devices connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-FWR Series is designed to be 'plug and play' and very easy to set up and operate. Interchangeable filter holders for 25 mm optics (10 positions) or 32 mm optics (7 positions) Smooth, high speed filter changes; adjacent filter change time of 57 ms (10 position wheel) Optional IO; 1 digital input, 2 digital outputs Mounting provided for optical cage systems and C-mount components Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-FWR-E Series devices are computer-controlled, motorized filter wheels with high speed filter change capabilities, a low profile, and interchangeable filter holders. Each filter wheel is sold with one included filter holder (FH0625 for 10 x 25 mm filter positions or FH0632 for 7 x 32 mm filter positions). The X-FWR-E filter wheels are stand-alone units requiring only a standard 48 V power supply. The built-in motor encoder allows closed-loop operation and slip/stall recovery features. An indexed knob provides convenient manual control for versatile operation even without a computer.

These devices connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-FWR Series is designed to be 'plug and play' and very easy to set up and operate.

  • Interchangeable filter holders for 25 mm optics (10 positions) or 32 mm optics (7 positions)
  • Smooth, high speed filter changes; adjacent filter change time of 57 ms (10 position wheel)
  • Optional IO; 1 digital input, 2 digital outputs
  • Mounting provided for optical cage systems and C-mount components
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Optical Mounts
Product Number X-FWR06A-E02D12-FH0625
Product Name Motorized filter wheel, 10 position filter holder, integrated controller and motor encoder, with digital IO
Mount Type Filter Holder
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Precision Lens Positioner, 0.5 in. Diameter, 100 TPI XY - LP-05A-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Motorized two-axis optic mount - OMG-T4A - Zaber Technologies, Inc.
Specs
Adjustment Type Gimbal
View Details