Zaber Technologies, Inc. Motorized two-axis optic mount OMG-T4A

Description
Zaber’s OMG device is a high resolution, two-axis optic mount in a compact package. They are stepper motor driven optic mounts designed to interface with our X-MCC2 Series multi-axis controllers, offering high resolution daisy-chainable operation without the need for a computer. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the OMG. Two-axis gimbal mount with +/- 7° range Holds 1" (25 mm) optics Our most compact optical mount weighing only 330 grams Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber’s OMG device is a high resolution, two-axis optic mount in a compact package. They are stepper motor driven optic mounts designed to interface with our X-MCC2 Series multi-axis controllers, offering high resolution daisy-chainable operation without the need for a computer. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the OMG. Two-axis gimbal mount with +/- 7° range Holds 1" (25 mm) optics Our most compact optical mount weighing only 330 grams Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized two-axis optic mount - OMG-T4A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized two-axis optic mount
OMG-T4A
Motorized two-axis optic mount OMG-T4A
Zaber’s OMG device is a high resolution, two-axis optic mount in a compact package. They are stepper motor driven optic mounts designed to interface with our X-MCC2 Series multi-axis controllers, offering high resolution daisy-chainable operation without the need for a computer. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the OMG. Two-axis gimbal mount with +/- 7° range Holds 1" (25 mm) optics Our most compact optical mount weighing only 330 grams Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber’s OMG device is a high resolution, two-axis optic mount in a compact package. They are stepper motor driven optic mounts designed to interface with our X-MCC2 Series multi-axis controllers, offering high resolution daisy-chainable operation without the need for a computer. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the OMG.

  • Two-axis gimbal mount with +/- 7° range
  • Holds 1" (25 mm) optics
  • Our most compact optical mount weighing only 330 grams
  • Designed for use with an X-MCC2 Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Optical Mounts
Product Number OMG-T4A
Product Name Motorized two-axis optic mount
Adjustment Type Gimbal
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Z / Tip / Tilt Platform - S-325 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
New Precision Lens Positioner, 1.0 in. Diameter, 100 TPI XY - LP-1B-XY - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Motorized filter wheel, 10 position filter holder, integrated controller and motor encoder - X-FWR06A-E02-FH0625 - Zaber Technologies, Inc.
Specs
Mount Type Filter Holder
Clear Aperture 23.5 mm (0.9252 inch)
Maximum Thickness 6.5 mm (0.2559 inch)
View Details