Zaber Technologies, Inc. Motorized, belt-driven, linear stage, integrated motor encoder and controller, 145 mm travel X-BLQ0145-E01

Description
Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power supply for operation. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. With travel lengths up to 3 m, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-E stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-E Series is designed to be 'plug and play' and very easy to set up and operate. 70 to 3000 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Lead Times: Min: 1-5 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Description
Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power supply for operation. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. With travel lengths up to 3 m, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-E stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-E Series is designed to be 'plug and play' and very easy to set up and operate. 70 to 3000 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Lead Times: Min: 1-5 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Datasheet Summary
Powered by GS/AI

The X-BLQ0145-E01 is a computer-controlled, belt-driven linear stage with an integrated stepper motor and controller, offering 145 mm of travel. It features a rotary quadrature encoder with 500 CPR for closed-loop operation and slip/stall recovery, and includes an indexed knob for manual control. The stage operates with a 24-48 VDC power supply, communicates via RS-232 using Zaber ASCII or Binary protocols, and connects through locking 4-pin M8 connectors. It has a maximum speed of 1600 mm/s, 20 µm repeatability, <75 µm backlash, and a maximum centered load of 200 N. The unit is mounted using M6 and 8-32 threaded holes, weighs 1.85 kg, is CE compliant, and operates within 0 to 50 °C. It can be daisy-chained with other Zaber products to share power and communication.

Datasheet Summary
Powered by GS/AI

The X-BLQ0145-E01 is a computer-controlled, belt-driven linear stage with an integrated stepper motor and controller, offering 145 mm of travel. It features a rotary quadrature encoder with 500 CPR for closed-loop operation and slip/stall recovery, and includes an indexed knob for manual control. The stage operates with a 24-48 VDC power supply, communicates via RS-232 using Zaber ASCII or Binary protocols, and connects through locking 4-pin M8 connectors. It has a maximum speed of 1600 mm/s, 20 µm repeatability, <75 µm backlash, and a maximum centered load of 200 N. The unit is mounted using M6 and 8-32 threaded holes, weighs 1.85 kg, is CE compliant, and operates within 0 to 50 °C. It can be daisy-chained with other Zaber products to share power and communication.

Suppliers

Company
Product
Description
Supplier Links
Motorized, belt-driven, linear stage, integrated motor encoder and controller, 145 mm travel - X-BLQ0145-E01 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, belt-driven, linear stage, integrated motor encoder and controller, 145 mm travel
X-BLQ0145-E01
Motorized, belt-driven, linear stage, integrated motor encoder and controller, 145 mm travel X-BLQ0145-E01
Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power supply for operation. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices. With travel lengths up to 3 m, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-E stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-E Series is designed to be 'plug and play' and very easy to set up and operate. 70 to 3000 mm travel Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity Encoder position feedback with slip/stall detection and automatic recovery Built-in controller; daisy-chains with any other Zaber products Lead Times: Min: 1-5 Days Max: 5-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-BLQ-E Series products are computer controlled, belt-driven linear stages with integrated stepper motors and controllers. A built-in motor encoder allows closed-loop operation with slip/stall recovery features. They are stand-alone devices requiring only a standard 48 V power supply for operation.

An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between devices.

With travel lengths up to 3 m, 20 µm repeatability, and a maximum speed of 2.0 m/s, X-BLQ-E stages are perfect for rapid positioning over large distances. Like all of Zaber's products, the X-BLQ-E Series is designed to be 'plug and play' and very easy to set up and operate.

  • 70 to 3000 mm travel
  • Up to 2.0 m/s speed, 55 N thrust, and 20 kg load capacity
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Built-in controller; daisy-chains with any other Zaber products

Lead Times:
Min: 1-5 Days
Max: 5-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number X-BLQ0145-E01
Product Name Motorized, belt-driven, linear stage, integrated motor encoder and controller, 145 mm travel
Stroke or X-Axis Travel 5.71 inch (145 mm)
Rated Speed 62.99 in/sec (96 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG22S+610L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.46 inch (316 mm)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 18
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 17.72 inch (450 mm)
View Details
Ball Slide Positioning Stage - 453MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details