Zaber Technologies, Inc. Motorized XY microscope stage, integrated controller and motor encoder, 305 mm x 305 mm travel, a Nucleus module X-ASR305B305B-SE03D12

Description
Zaber's X-ASR-E Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated cable. X-ASR-E devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Includes Nucleus microscopy modules Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Built-in controller allows connection with a single power/data cable and daisy chaining with other Zaber products One digital input and two digital outputs Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-ASR-E Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated cable. X-ASR-E devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Includes Nucleus microscopy modules Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Built-in controller allows connection with a single power/data cable and daisy chaining with other Zaber products One digital input and two digital outputs Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized XY microscope stage, integrated controller and motor encoder, 305 mm x 305 mm travel, a Nucleus module - X-ASR305B305B-SE03D12 - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized XY microscope stage, integrated controller and motor encoder, 305 mm x 305 mm travel, a Nucleus module
X-ASR305B305B-SE03D12
Motorized XY microscope stage, integrated controller and motor encoder, 305 mm x 305 mm travel, a Nucleus module X-ASR305B305B-SE03D12
Zaber's X-ASR-E Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated cable. X-ASR-E devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli. Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request. 50 mm up to 305 mm travel per axis Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed Includes Nucleus microscopy modules Easily adjustable non-contact hall sensor limit switches Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software Built-in controller allows connection with a single power/data cable and daisy chaining with other Zaber products One digital input and two digital outputs Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-ASR-E Series microscope stages are designed as replacements for manual stages on upright and inverted microscopes or for stand-alone operation as scanning stages. Compact, built-in controllers save bench space and allow the stages to be powered and controlled through a single, flex rated cable.

X-ASR-E devices also include a digital input and two digital outputs for interfacing with external systems. An event-driven trigger system allows devices to be programmed for stand-alone operation based on I/O, time, or movement stimuli.

Mounting adaptors are available for breadboards and most common microscopes. Custom adaptors and plates are available upon request.

  • 50 mm up to 305 mm travel per axis
  • Up to 12 µm accuracy; 2 µm repeatability; 85 mm/s speed
  • Includes Nucleus microscopy modules
  • Easily adjustable non-contact hall sensor limit switches
  • Supported by µManager and MetaMorph® Microscopy Automation & Image Analysis Software
  • Built-in controller allows connection with a single power/data cable and daisy chaining with other Zaber products
  • One digital input and two digital outputs
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Microscope Stages
Product Number X-ASR305B305B-SE03D12
Product Name Motorized XY microscope stage, integrated controller and motor encoder, 305 mm x 305 mm travel, a Nucleus module
Stage Type Motorized Stage
Unlock Full Specs
to access all available technical data

Similar Products

Microscope XY Stage - M-545 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Manual Stage
X-Travel 25 mm (0.9843 inch)
Y-Travel 25 mm (0.9843 inch)
View Details
Tensile Stage In-situ Material Tensile Stage - SEMtester 2000 - MTI Instruments Inc.
Specs
Stage Type Motorized Stage
X-Travel 34 mm (1.34 inch)
View Details
ProScan™ - H101XTH - Prior Scientific, Inc.
Prior Scientific, Inc.
Specs
Stage Type Motorized Stage
Features Programmable; Slide Holder
Lighting Reflected Light
View Details
Manual Microscope Stage - MCL-MANNZ - Mad City Labs, Inc.
Specs
Stage Type Manual Stage; Z-Axis Stage (optional feature)
Features Slide Holder
X-Travel 25 mm (0.9843 inch)
View Details