Zaber Technologies, Inc. Motorized covered linear stage, integrated motor encoder, 150 mm travel, coarse resolution, high speed LSQ150D-E01CT3A

Description
Zaber's LSQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-EC. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LSQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-EC. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized covered linear stage, integrated motor encoder, 150 mm travel, coarse resolution, high speed - LSQ150D-E01CT3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized covered linear stage, integrated motor encoder, 150 mm travel, coarse resolution, high speed
LSQ150D-E01CT3A
Motorized covered linear stage, integrated motor encoder, 150 mm travel, coarse resolution, high speed LSQ150D-E01CT3A
Zaber's LSQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-EC. 75, 150, 300, 450 and 600 mm travel Up to 1 m/s speed and up to 100 N thrust 50 kg load capacity Includes rigid cover Encoder position feedback with slip/stall detection and automatic recovery Integrated recirculating ball bearing guide provides exceptional lifetime Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LSQ-EC Series products are computer-controlled, motorized linear stages with integrated stepper motors and motor encoders. These stages are capable of speeds up to 1 m/s and can easily be mounted in XY or XYZ configuration without additional hardware. A rigid non-contact cover prevents the ingress of small objects. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LSQ-EC.

  • 75, 150, 300, 450 and 600 mm travel
  • Up to 1 m/s speed and up to 100 N thrust
  • 50 kg load capacity
  • Includes rigid cover
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Integrated recirculating ball bearing guide provides exceptional lifetime
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LSQ150D-E01CT3A
Product Name Motorized covered linear stage, integrated motor encoder, 150 mm travel, coarse resolution, high speed
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 39.37 in/sec (60 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35G-P14+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.88 inch (378 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Anti-Creep Linear Slide - E-1AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
CHARON2 Stacked Platform - CHARON2 XYZ3TM0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details