Zaber Technologies, Inc. Motorized, lead-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive LRQ300DL-E01CT3A

Description
Zaber's LRQ-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. At only 48 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-EC. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Includes stainless steel dust cover Ball screw and lead screw configurations Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's LRQ-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. At only 48 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-EC. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Includes stainless steel dust cover Ball screw and lead screw configurations Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized, lead-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive - LRQ300DL-E01CT3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized, lead-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive
LRQ300DL-E01CT3A
Motorized, lead-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive LRQ300DL-E01CT3A
Zaber's LRQ-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. At only 48 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-EC. 75, 150, 300, 450, 600 mm travel Up to 840 mm/s speed and up to 500 N thrust 100 kg load capacity Includes stainless steel dust cover Ball screw and lead screw configurations Inline and parallel drive configurations Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral Custom versions available Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's LRQ-EC Series products are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. A flexible stainless steel dust cover prevents the ingress of small objects. At only 48 mm high, these stages are excellent for applications where a low profile is required. These stages are capable of speeds up to 840 mm/s, and can bolt together into XY and XYZ systems. Some multi axis configurations may require additional accessories, please contact Zaber Technical Support to ensure the correct ones are selected. Each device is available in either an inline or parallel drive configuration. The built-in motor encoder allows for closed-loop operation and slip/stall recovery features.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the LRQ-EC.

  • 75, 150, 300, 450, 600 mm travel
  • Up to 840 mm/s speed and up to 500 N thrust
  • 100 kg load capacity
  • Includes stainless steel dust cover
  • Ball screw and lead screw configurations
  • Inline and parallel drive configurations
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LRQ300DL-E01CT3A
Product Name Motorized, lead-screw driven, covered linear stage, 300 mm travel, integrated motor encoder, coarse resolution, high speed, inline drive
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 33.07 in/sec (50.4 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL27S+250L - THK America, Inc.
Specs
Stroke or X-Axis Travel 7.28 inch (185 mm)
View Details
3/4 EXTENSION SLIDE W/HOLD-OUT DETENT - AR2-K400 - AR2-K400 - Sugatsune America, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9.06 inch (230 mm)
View Details
Side Drive Positioning Stage - 99SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details