Zaber Technologies, Inc. T-slot extrusion cantilever axis stage, belt-driven, 150 mm travel, integrated motor encoder LC40C0150-KM04B

Description
Zaber’s LC40C-KM04 Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. The LC40C-KM04 Series is an all-in-one package that combines an LC40C linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake for vertical applications. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Includes NEMA 23 stepper motor with built-in encoder Integrated power-off brake for vertical applications Recirculating ball bearing carriage for high load and lifetime Home sensor and magnet included, optional away sensor See the User's Manual to help assemble and configure the LC40C-KM04 Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber’s LC40C-KM04 Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. The LC40C-KM04 Series is an all-in-one package that combines an LC40C linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake for vertical applications. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Includes NEMA 23 stepper motor with built-in encoder Integrated power-off brake for vertical applications Recirculating ball bearing carriage for high load and lifetime Home sensor and magnet included, optional away sensor See the User's Manual to help assemble and configure the LC40C-KM04 Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-slot extrusion cantilever axis stage, belt-driven, 150 mm travel, integrated motor encoder - LC40C0150-KM04B - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
T-slot extrusion cantilever axis stage, belt-driven, 150 mm travel, integrated motor encoder
LC40C0150-KM04B
T-slot extrusion cantilever axis stage, belt-driven, 150 mm travel, integrated motor encoder LC40C0150-KM04B
Zaber’s LC40C-KM04 Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass. Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. The LC40C-KM04 Series is an all-in-one package that combines an LC40C linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake for vertical applications. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems. Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling Up to 500 mm travel length, available in 50 mm increments Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware Includes NEMA 23 stepper motor with built-in encoder Integrated power-off brake for vertical applications Recirculating ball bearing carriage for high load and lifetime Home sensor and magnet included, optional away sensor See the User's Manual to help assemble and configure the LC40C-KM04 Lead Times: Min: 3-7 Days Max: 3-7 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber’s LC40C-KM04 Series of cantilever axes are ideal as a vertical axis on gantry systems for applications such as pick and place, liquid handling, and a wide range of other automation tasks. They are designed to be mounted from the carriage to be a moving column that can retract from the working area to stay clear of items below. The LC40C is capable of reaching speeds above 2 m/s with its carriage-mounted belt-drive system, which keeps the motor stationary to maintain a low moving mass.

Lightweight recirculating ball bearing guides with excellent stiffness, straightness, and load capacity are produced by combining hardened bearing steel rails with high strength aluminum extrusion. The extrusion is also designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories.

The LC40C-KM04 Series is an all-in-one package that combines an LC40C linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake for vertical applications. LC40 products are designed to be modular, providing a flexible platform for creating custom automated motion systems.

  • Cantilever axis design ideal as a vertical axis on gantry systems for applications such as pick and place or liquid handling
  • Up to 500 mm travel length, available in 50 mm increments
  • Lightweight extrusion compatible with most 40 mm T-slot extrusion framing system hardware
  • Includes NEMA 23 stepper motor with built-in encoder
  • Integrated power-off brake for vertical applications
  • Recirculating ball bearing carriage for high load and lifetime
  • Home sensor and magnet included, optional away sensor
  • See the User's Manual to help assemble and configure the LC40C-KM04

Lead Times:
Min: 3-7 Days
Max: 3-7 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Linear Slides and Linear Stages
Product Number LC40C0150-KM04B
Product Name T-slot extrusion cantilever axis stage, belt-driven, 150 mm travel, integrated motor encoder
Stroke or X-Axis Travel 5.91 inch (150 mm)
Rated Speed 118 in/sec (180 m/min)
Device Type Ball Slide
Bearing Type Ball/Roller Bearing; Recirculating Ball Linear Guide
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 1201MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - KA Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details