The LC40B2550-N2-KM01 is a dual carriage, belt-driven T-slot extrusion stage with a maximum travel length of 2480 mm. It is designed to integrate seamlessly with most 40 mm T-slot framing systems and accessories. This model features a NEMA 23 stepper motor equipped with a built-in controller and encoder, providing precise control over motion. The dual carriage configuration enhances load capacity and stiffness, making it suitable for demanding applications. The system includes a recirculating ball bearing carriage, which contributes to high load capacity and longevity. It also features an integrated power-off brake, allowing for safe operation in vertical applications. The LC40B2550-N2-KM01 has a repeatability of less than 20 µm and a maximum speed of 3000 mm/s. It operates within a temperature range of 0 to 50 °C and is CE compliant. The product is equipped with a magnetic home sensor and offers an optional away sensor for enhanced functionality.
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.
The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B2550-N2-KM01 |
| Product Name | T-slot extrusion stage, dual carriage, belt-driven, 2480 mm max travel, integrated controller and motor encoder |
| Stroke or X-Axis Travel | 97.64 inch (2480 mm) |
| Rated Speed | 118 in/sec (180 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |