The LC40B1450-KM02B is a motorized linear guide designed for applications requiring precise motion control. It features a travel length of 1450 mm and is equipped with a single carriage that utilizes a belt-driven mechanism. The guide is compatible with most 40 mm T-slot extrusion framing systems, making it versatile for various setups. This model includes a NEMA 23 stepper motor with an integrated encoder, providing accurate positioning with a repeatability of less than 20 µm. The maximum speed of the system is 3000 mm/s, and it can handle a peak thrust of 90 N. The carriage operates on recirculating ball bearings, ensuring high load capacity and longevity. For vertical applications, the LC40B1450-KM02B can be equipped with an integrated power-off brake. It also includes a magnetic home sensor and an optional away sensor for enhanced functionality. The operating temperature range is from 0 to 50 °C, and the product is CE compliant. This linear guide is suitable for engineers looking for a reliable and efficient solution for automated motion systems.
Zaber's LC40B-KM02 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.
The LC40B-KM02 Series is an all-in-one package that combines an LC40 linear guide with an NMS23-E08P1T3A motor with encoder. NMS23-BE08P1T10A is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM02 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B1450-KM02B |
| Product Name | T-slot extrusion stage, single carriage, belt-driven, 1450 mm travel, integrated motor encoder |
| Stroke or X-Axis Travel | 57.09 inch (1450 mm) |
| Rated Speed | 118 in/sec (180 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |