The LC40B0250-KM01 is a motorized linear guide designed for precision applications, featuring a single carriage and a belt-driven system with a travel length of 250 mm. It is compatible with most 40 mm T-slot extrusion framing systems and includes a NEMA 23 stepper motor with an integrated controller and encoder. The system offers a maximum speed of 3000 mm/s and a peak thrust of 90 N, making it suitable for various automation tasks. The carriage utilizes recirculating ball bearings for enhanced load capacity and longevity, while the built-in power-off brake allows for vertical operation. The guide also includes a magnetic home sensor and an optional away sensor for improved positioning accuracy. With a repeatability of less than 20 µm and an operating temperature range of 0 to 50 °C, this product is designed for reliable performance in demanding environments.
Zaber's LC40B-KM01 Series of motorized linear guides are belt-driven recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness, straightness, and load capacity. These guides are available in 50 mm travel increments up to 3500 mm.
The LC40B-KM01 Series is an all-in-one package that combines an LC40 linear guide with an X-NMS23-E08P1 motor with built-in controller. X-NMS23-BE08P1 is available with a power-off brake to enable use of the LC40 in vertical applications. LC40B-KM01 and LC40 products are designed to work in unison, providing a flexible platform for creating custom automated motion systems.
Lead Times:
Min: 3-7 Days
Max: 3-7 Days
Zaber engineers are here to help and will respond in 1 business day of your inquiry.
Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
| Zaber Technologies, Inc. | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | LC40B0250-KM01 |
| Product Name | T-slot extrusion stage, single carriage, belt-driven, 250 mm travel, integrated controller and motor encoder |
| Stroke or X-Axis Travel | 9.84 inch (250 mm) |
| Rated Speed | 118 in/sec (180 m/min) |
| Device Type | Ball Slide |
| Bearing Type | Ball/Roller Bearing; Recirculating Ball Linear Guide |