The TPS1100D is a single P-channel enhancement-mode MOSFET in an 8-pin SOIC package, designed for low-voltage power distribution in battery-powered systems. It has a drain-to-source voltage rating of -15 V, a continuous drain current of 1 A at 25°C, and a maximum junction temperature of 150°C. The device features ESD protection up to 2 kV per MIL-STD-883C, Method 3015, and a typical on-resistance of 0.18 Ω at -10 V gate-source voltage. The package measures 6.4 mm in width and 5.2 mm in length, with a height of 2.1 mm. It operates over a free-air temperature range of -40°C to 125°C.
Single P-channel Enhancement-Mode MOSFET 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 083866-TPS1100D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 791mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 10V
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 15V
Continuous Drain Current at 25°C: 1.6A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 5.45nC @ 10V
Maximum Gate-Source Voltage: +2V, -15V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
P-Channel JFET, -15V Vdss, 1.6A ID, 180mR Rds On, SOIC Product overview: TPS1100D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -15V, 1.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -15V, 1.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TPS1100D can be used for catalog matching and distributor lookup.
Small Signal Field-Effect Transistor, 1.6A I(D), 15V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, MS-012AA
P-Channel 15V 1.6A (Ta) 791mW (Ta) Surface Mount 8-SOIC
MOSFET P-CH 15V 1.6A 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS1100D | 083866-TPS1100D | 278-TPS1100D | TPS1100D | 296-3379-5-ND | TPS1100D | TPS1100D |
| Product Name | TPS1100 Single P-channel Enhancement-Mode MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TPS1100D | P-Channel -15V 1.6A SOIC MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | ||
| V(BR)DSS | 15 volts | ||||||
| PD | 791 milliwatts | 791 milliwatts |