7N65F is a 650V N-channel MOSFET in a TO-220F package, rated for a continuous drain current of 7A at 25°C and 3.2A at 100°C, with a maximum drain-source on-resistance of 1.4Ω at VGS=10V. It supports a pulsed drain current of 28A and has a single pulse avalanche energy rating of 230mJ. The thermal resistance from junction to case is 3.13°C/W, and junction-to-ambient thermal resistance is 62.5°C/W. The device meets standard MOSFET operational criteria including a gate-source voltage limit of ±30V and a junction temperature range of -55°C to 150°C.
MOSFET N-CH 650V 7A TO220F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4518-7N65F-ND |
| Product Name | Single FETs, MOSFETs |