Youtai Semiconductor Co., Ltd Single FETs, MOSFETs 4N65F

Description
MOSFET N-CH 650V 4A TO220F
Request a Quote
Description
MOSFET N-CH 650V 4A TO220F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UMW 4N65F is a 650V N-channel MOSFET in a TO-220F package, designed for switching applications. It has a continuous drain current rating of 4 A at 25°C and 2.5 A at 100°C, with a maximum drain-source on-resistance of 2.7 Ω at V_GS = 10 V. The device supports a pulsed drain current of 16 A and dissipates up to 32 W in the TO-220F package. Its junction-to-case thermal resistance is 3.79 °C/W, and junction-to-ambient is 62.5 °C/W. The device meets typical industrial standards for voltage and current ratings, with a gate-source voltage limit of ±30 V and a maximum junction temperature of 150 °C. The package dimensions are specified for TO-220F, with lead spacing and body size optimized for surface mount or through-hole mounting. Ordering information confirms this variant is available in tape and box packaging with a unit quantity of 1000.

Datasheet Summary
Powered by GS/AI

The UMW 4N65F is a 650V N-channel MOSFET in a TO-220F package, designed for switching applications. It has a continuous drain current rating of 4 A at 25°C and 2.5 A at 100°C, with a maximum drain-source on-resistance of 2.7 Ω at V_GS = 10 V. The device supports a pulsed drain current of 16 A and dissipates up to 32 W in the TO-220F package. Its junction-to-case thermal resistance is 3.79 °C/W, and junction-to-ambient is 62.5 °C/W. The device meets typical industrial standards for voltage and current ratings, with a gate-source voltage limit of ±30 V and a maximum junction temperature of 150 °C. The package dimensions are specified for TO-220F, with lead spacing and body size optimized for surface mount or through-hole mounting. Ordering information confirms this variant is available in tape and box packaging with a unit quantity of 1000.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 4518-4N65F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4518-4N65F-ND
Single FETs, MOSFETs 4518-4N65F-ND
MOSFET N-CH 650V 4A TO220F

MOSFET N-CH 650V 4A TO220F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4518-4N65F-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZA75R027M1H - AIMZA75R027M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
NPN general-purpose transistor - 2PC4081S,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers