Yokogawa Corporation of America Digital Oscilloscope DL708

Description
The DL708 is a 100 MHz, 8 channel digital oscilloscope from Yokogawa. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Up to 8 isolated analog channels – modular and mixable Record Length: 400 k words; 16 M words (with high-speed module) Sample Rate: 10 MS/s GP-IB, Serial (RS-232) Centronics Interface, VGA Output 10 bit @ 10MS/s, 16 bit @ 100KS/s, strain or thermocouple Up to 16 logic inputs Up to 8 channels isolated inputs Storage Media 1.44 Mb Floppy drive Large 10.4-inch color TFT display A wide viewing angle color LCD enables waveforms to be displayed clearly Built-in printer and centronics interface Compact and light weight 3.5-inch FDD, standard
Datasheet
Description
The DL708 is a 100 MHz, 8 channel digital oscilloscope from Yokogawa. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Up to 8 isolated analog channels – modular and mixable Record Length: 400 k words; 16 M words (with high-speed module) Sample Rate: 10 MS/s GP-IB, Serial (RS-232) Centronics Interface, VGA Output 10 bit @ 10MS/s, 16 bit @ 100KS/s, strain or thermocouple Up to 16 logic inputs Up to 8 channels isolated inputs Storage Media 1.44 Mb Floppy drive Large 10.4-inch color TFT display A wide viewing angle color LCD enables waveforms to be displayed clearly Built-in printer and centronics interface Compact and light weight 3.5-inch FDD, standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DL708 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DL708
Digital Oscilloscope DL708
The DL708 is a 100 MHz, 8 channel digital oscilloscope from Yokogawa. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Up to 8 isolated analog channels – modular and mixable Record Length: 400 k words; 16 M words (with high-speed module) Sample Rate: 10 MS/s GP-IB, Serial (RS-232) Centronics Interface, VGA Output 10 bit @ 10MS/s, 16 bit @ 100KS/s, strain or thermocouple Up to 16 logic inputs Up to 8 channels isolated inputs Storage Media 1.44 Mb Floppy drive Large 10.4-inch color TFT display A wide viewing angle color LCD enables waveforms to be displayed clearly Built-in printer and centronics interface Compact and light weight 3.5-inch FDD, standard

The DL708 is a 100 MHz, 8 channel digital oscilloscope from Yokogawa. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Up to 8 isolated analog channels – modular and mixable
  • Record Length: 400 k words; 16 M words (with high-speed module)
  • Sample Rate: 10 MS/s
  • GP-IB, Serial (RS-232) Centronics Interface, VGA Output
  • 10 bit @ 10MS/s, 16 bit @ 100KS/s, strain or thermocouple
  • Up to 16 logic inputs
  • Up to 8 channels isolated inputs
  • Storage Media
  • 1.44 Mb Floppy drive
  • Large 10.4-inch color TFT display
  • A wide viewing angle color LCD enables waveforms to be displayed clearly
  • Built-in printer and centronics interface
  • Compact and light weight
  • 3.5-inch FDD, standard
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DL708
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000HF4-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details