The MT2000E3-1000 is a mixed-signal active load pull system designed for high-speed impedance characterization of devices under test from 1 MHz to 40 GHz, supporting up to 1000 impedance/power states per minute with full Smith Chart coverage. It handles CW and pulsed-CW RF signals with DC and pulsed-DC bias, and provides fundamental and harmonic impedance control. The system integrates functions of tuners, VNAs, NVNAs, and signal analyzers into a single box, enabling nonlinear model validation and extraction. It supports active load modulation bandwidths up to 1000 MHz and has a maximum CW/pulsed-CW power handling of 20 W with a minimum pulse width of 60 ns. The device is rated for frequencies between 0.7 GHz and 40.0 GHz and is part of a series certified to AS9100D and ISO 9001:2015.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000E3-1000 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |