Yaskawa America, Inc. - Motion Division SGMXJ Medium Inertia Rotary Servo Motors, 200V Safety SGMXJ-02AWA6EA4

Description
50W - 750W, Medium Inertia Rotary Servo Motors The SGMXJ was designed to maximize responsiveness in applications where precise load matching is critical. This family of medium-inertia rotary servo motors was created with low-capacity applications in mind, yet it can respond with rated speeds to 3000rpm (7000rpm max speed) and rated torque up to 8.36Nm when the application requires it. 26-bit absolute encoder resolution maintains industry-leading positional accuracy in any operating condition.
Request a Quote
Description
50W - 750W, Medium Inertia Rotary Servo Motors The SGMXJ was designed to maximize responsiveness in applications where precise load matching is critical. This family of medium-inertia rotary servo motors was created with low-capacity applications in mind, yet it can respond with rated speeds to 3000rpm (7000rpm max speed) and rated torque up to 8.36Nm when the application requires it. 26-bit absolute encoder resolution maintains industry-leading positional accuracy in any operating condition.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SGMXJ Medium Inertia Rotary Servo Motors, 200V Safety - SGMXJ-02AWA6EA4 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
SGMXJ Medium Inertia Rotary Servo Motors, 200V Safety
SGMXJ-02AWA6EA4
SGMXJ Medium Inertia Rotary Servo Motors, 200V Safety SGMXJ-02AWA6EA4
50W - 750W, Medium Inertia Rotary Servo Motors The SGMXJ was designed to maximize responsiveness in applications where precise load matching is critical. This family of medium-inertia rotary servo motors was created with low-capacity applications in mind, yet it can respond with rated speeds to 3000rpm (7000rpm max speed) and rated torque up to 8.36Nm when the application requires it. 26-bit absolute encoder resolution maintains industry-leading positional accuracy in any operating condition.

50W - 750W, Medium Inertia Rotary Servo Motors The SGMXJ was designed to maximize responsiveness in applications where precise load matching is critical. This family of medium-inertia rotary servo motors was created with low-capacity applications in mind, yet it can respond with rated speeds to 3000rpm (7000rpm max speed) and rated torque up to 8.36Nm when the application requires it. 26-bit absolute encoder resolution maintains industry-leading positional accuracy in any operating condition.

Supplier's Site

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category AC Servomotors
Product Number SGMXJ-02AWA6EA4
Product Name SGMXJ Medium Inertia Rotary Servo Motors, 200V Safety
AC Voltage & Frequency 200V
Output Power 0.2680 HP
Continuous Torque 74.0 In-lbs (85.31 kg-cm)
Shaft Speed 7000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

SGMXA Low Inertia Rotary Servo Motors - SGMXA-10AWA6CA2 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.34 HP
Shaft Orientation In-line
Feedback Integral Encoder
View Details
Rotary Servo Motor - SGM7G-30A7D6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Rotary Servo Motor - SGM7G-03A7DKS - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Rotary Servo Motor - SGM7G-1EA7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details