Yaskawa America, Inc. - Motion Division Direct Drive Servo Motor SGM7F-08C

Description
Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. Specifications & Features Improves automation performance Ideal for applications that require downsizing and a shorter takt time High-speed, high-frequency positioning with minimal backlash and no gears Low heat generation 24-bit encoder for superior positional accuracy High machine precision for runout at end of shaft and runout of shaft surface (0.01 mm) Maximum speeds to 600 rpm Easy Implementation Pre-tapped mounting holes attach directly to the load Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs, performance requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Dial tables Transfer lines Die actuators Electronic parts assembly Print registration
Request a Quote Datasheet
Description
Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. Specifications & Features Improves automation performance Ideal for applications that require downsizing and a shorter takt time High-speed, high-frequency positioning with minimal backlash and no gears Low heat generation 24-bit encoder for superior positional accuracy High machine precision for runout at end of shaft and runout of shaft surface (0.01 mm) Maximum speeds to 600 rpm Easy Implementation Pre-tapped mounting holes attach directly to the load Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs, performance requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Dial tables Transfer lines Die actuators Electronic parts assembly Print registration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Servo Motor - SGM7F-08C - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
Direct Drive Servo Motor
SGM7F-08C
Direct Drive Servo Motor SGM7F-08C
Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs. Specifications & Features Improves automation performance Ideal for applications that require downsizing and a shorter takt time High-speed, high-frequency positioning with minimal backlash and no gears Low heat generation 24-bit encoder for superior positional accuracy High machine precision for runout at end of shaft and runout of shaft surface (0.01 mm) Maximum speeds to 600 rpm Easy Implementation Pre-tapped mounting holes attach directly to the load Totally enclosed, self-cooled Multiple sizes available to suit existing mounting needs, performance requirements Amplifier automatically recognizes the motor and optimizes parameters Applications Dial tables Transfer lines Die actuators Electronic parts assembly Print registration

Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to implement in existing machine designs.

Specifications & Features

Improves automation performance

  • Ideal for applications that require downsizing and a shorter takt time
  • High-speed, high-frequency positioning with minimal backlash and no gears
  • Low heat generation
  • 24-bit encoder for superior positional accuracy
  • High machine precision for runout at end of shaft and runout of shaft surface (0.01 mm)
  • Maximum speeds to 600 rpm

Easy Implementation

  • Pre-tapped mounting holes attach directly to the load
  • Totally enclosed, self-cooled
  • Multiple sizes available to suit existing mounting needs, performance requirements
  • Amplifier automatically recognizes the motor and optimizes parameters

Applications

  • Dial tables
  • Transfer lines
  • Die actuators
  • Electronic parts assembly
  • Print registration
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category AC Servomotors
Product Number SGM7F-08C
Product Name Direct Drive Servo Motor
AC Voltage & Frequency 200 V
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Servo Motor - SGM7F-35D - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200 V
Output Power 1/4 HP; 300 W; 1/2 HP; 1 HP
Shaft Orientation In-line; Hollow
View Details
Rotary Servo Motor - SGM7A-40D7F6S - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Rotary Servo Motor - SGM7J-02A7D6E - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
Phase Three-phase
Shaft Orientation In-line; Single-ended
View Details
Sigma-7 Servo Rotary Motors - Food Grade - M443-KN0B-0KEN - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 200
Output Power 2.28 HP
Continuous Current 10.7 amps
View Details