Yang Ming International Corporation YM4UB7015

Description
4U SSD GPU ready Server 28" Depth intel Xeon 5600 series Dual sockets 1366 2400W redundant power supply YM4UB7015 is a 4U rack mount server system which can be equipped with two Intel Xeon 5600 /5500 series processors, fully capable of providing high-performance computing and GPU computing the required memory capacity and computing performance. The NVIDIA Tesla C2050 and C2070 Computing Processors fuel the transition to parallel computing and bring the performance of a small cluster to the desktop. Based on the next-generation CUDA architecture codenamed Fermi, the 20-series family of Tesla GPUs support many must have features for technical and enterprise computing including C++ support, ECC memory for uncompromised accuracy and scalability, and a 7X increase in double precision performance compared Tesla 10-series GPUs. The Tesla C2050 and C2070 GPUs are designed to redefine high performance computing and make supercomputing available to everyone. Compared to the latest quad-core CPUs, Tesla C2050 and C2070 Computing Processors deliver equivalent supercomputing performance at 1/10th the cost and 1/20th the power consumption. Ideal Applications: Medical Imaging Oil and GAS simulation Quantum Chemistry Financial Simulation 3D Ultrasound Astrophysics
Description
4U SSD GPU ready Server 28" Depth intel Xeon 5600 series Dual sockets 1366 2400W redundant power supply YM4UB7015 is a 4U rack mount server system which can be equipped with two Intel Xeon 5600 /5500 series processors, fully capable of providing high-performance computing and GPU computing the required memory capacity and computing performance. The NVIDIA Tesla C2050 and C2070 Computing Processors fuel the transition to parallel computing and bring the performance of a small cluster to the desktop. Based on the next-generation CUDA architecture codenamed Fermi, the 20-series family of Tesla GPUs support many must have features for technical and enterprise computing including C++ support, ECC memory for uncompromised accuracy and scalability, and a 7X increase in double precision performance compared Tesla 10-series GPUs. The Tesla C2050 and C2070 GPUs are designed to redefine high performance computing and make supercomputing available to everyone. Compared to the latest quad-core CPUs, Tesla C2050 and C2070 Computing Processors deliver equivalent supercomputing performance at 1/10th the cost and 1/20th the power consumption. Ideal Applications: Medical Imaging Oil and GAS simulation Quantum Chemistry Financial Simulation 3D Ultrasound Astrophysics

Suppliers

Company
Product
Description
Supplier Links
4U SSD GPU ready Server 28" Depth intel Xeon 5600 series Dual sockets 1366 2400W redundant power supply YM4UB7015 is a 4U rack mount server system which can be equipped with two Intel Xeon 5600 /5500 series processors, fully capable of providing high-performance computing and GPU computing the required memory capacity and computing performance. The NVIDIA Tesla C2050 and C2070 Computing Processors fuel the transition to parallel computing and bring the performance of a small cluster to the desktop. Based on the next-generation CUDA architecture codenamed Fermi, the 20-series family of Tesla GPUs support many must have features for technical and enterprise computing including C++ support, ECC memory for uncompromised accuracy and scalability, and a 7X increase in double precision performance compared Tesla 10-series GPUs. The Tesla C2050 and C2070 GPUs are designed to redefine high performance computing and make supercomputing available to everyone. Compared to the latest quad-core CPUs, Tesla C2050 and C2070 Computing Processors deliver equivalent supercomputing performance at 1/10th the cost and 1/20th the power consumption. Ideal Applications: Medical Imaging Oil and GAS simulation Quantum Chemistry Financial Simulation 3D Ultrasound Astrophysics

4U SSD GPU ready Server 28" Depth intel Xeon 5600 series Dual sockets 1366 2400W redundant power supply
YM4UB7015 is a 4U rack mount server system which can be equipped with two Intel Xeon 5600 /5500 series processors, fully capable of providing high-performance computing and GPU computing the required memory capacity and computing performance.
The NVIDIA Tesla C2050 and C2070 Computing Processors fuel the transition to parallel computing and bring the performance of a small cluster to the desktop.
Based on the next-generation CUDA architecture codenamed Fermi, the 20-series family of Tesla GPUs support many must have features for technical and enterprise computing including C++ support, ECC memory for uncompromised accuracy and scalability, and a 7X increase in double precision performance compared Tesla 10-series GPUs. The Tesla C2050 and C2070 GPUs are designed to redefine high performance computing and make supercomputing available to everyone.
Compared to the latest quad-core CPUs, Tesla C2050 and C2070 Computing Processors deliver equivalent supercomputing performance at 1/10th the cost and 1/20th the power consumption.
Ideal Applications:

  • Medical Imaging
  • Oil and GAS simulation
  • Quantum Chemistry
  • Financial Simulation
  • 3D Ultrasound
  • Astrophysics
Supplier's Site

Technical Specifications

  Yang Ming International Corporation
Product Category Network Servers
Product Number YM4UB7015
Server Type Network Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux
Other Features Redundant Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details