Advantech 1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. ASMB-610V3-00A1

Description
1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. Single Intel® 14th/13th/12th Gen. Core™ processors Memory: DDR5 5600/4400/4000/3600 MHz ECC/Non-ECC UDIMM up to 128 GB One PCIe x16 slot or two PCIe x8 slots support FH/9.5" length cards* Two PCIe x4 slots support one external and one internal low profile cards Two hot-swappable 2.5" drive bays support SASII**/SATAIII drives One onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI Multiple power supply options
Request a Quote Datasheet
Description
1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. Single Intel® 14th/13th/12th Gen. Core™ processors Memory: DDR5 5600/4400/4000/3600 MHz ECC/Non-ECC UDIMM up to 128 GB One PCIe x16 slot or two PCIe x8 slots support FH/9.5" length cards* Two PCIe x4 slots support one external and one internal low profile cards Two hot-swappable 2.5" drive bays support SASII**/SATAIII drives One onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI Multiple power supply options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. - ASMB-610V3-00A1 - Advantech
Cincinnati, OH, United States
1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation.
ASMB-610V3-00A1
1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. ASMB-610V3-00A1
1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. Single Intel® 14th/13th/12th Gen. Core™ processors Memory: DDR5 5600/4400/4000/3600 MHz ECC/Non-ECC UDIMM up to 128 GB One PCIe x16 slot or two PCIe x8 slots support FH/9.5" length cards* Two PCIe x4 slots support one external and one internal low profile cards Two hot-swappable 2.5" drive bays support SASII**/SATAIII drives One onboard M.2 2280/22110 (SATA/PCIe compatible) 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI Multiple power supply options

1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation.

  • Single Intel® 14th/13th/12th Gen. Core™ processors
  • Memory: DDR5 5600/4400/4000/3600 MHz ECC/Non-ECC UDIMM up to 128 GB
  • One PCIe x16 slot or two PCIe x8 slots support FH/9.5" length cards*
  • Two PCIe x4 slots support one external and one internal low profile cards
  • Two hot-swappable 2.5" drive bays support SASII**/SATAIII drives
  • One onboard M.2 2280/22110 (SATA/PCIe compatible)
  • 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI
  • Multiple power supply options
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-610V3-00A1
Product Name 1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815I-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
2U High Performance Rackmount Server with 3rd Gen. Intel® Xeon® Scalable processors for software-defined storage, virtualization. - SKY-7232D3-12V2R - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 12x DDR4, 5x PCIe x16, and legacy PCI for flexible industrial applications. - ASMB-925T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details