ETEL S.A. Short Stroke Actuator AQUARIUS ST

Description
AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In “Test & Scan” turret handler applications, where precision and high dynamic are paramount, the AQUARIUS ST excels with its shorter move and settle times and smoother force control at lower force levels. Its mechanical optimization, featuring a fully symmetrical and balanced design, ensures consistent friction behavior, minimizing unwanted move and settle time variations. Characteristics Total stroke: 10 mm Continuous Force: 31.4 N Speed: Up to 1 m/s Move and settle time: 2.8 mm within ±10 µm in 7 ms
Request a Quote Datasheet
Description
AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In “Test & Scan” turret handler applications, where precision and high dynamic are paramount, the AQUARIUS ST excels with its shorter move and settle times and smoother force control at lower force levels. Its mechanical optimization, featuring a fully symmetrical and balanced design, ensures consistent friction behavior, minimizing unwanted move and settle time variations. Characteristics Total stroke: 10 mm Continuous Force: 31.4 N Speed: Up to 1 m/s Move and settle time: 2.8 mm within ±10 µm in 7 ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Môtiers, Switzerland
Short Stroke Actuator
AQUARIUS ST
Short Stroke Actuator AQUARIUS ST
AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In “Test & Scan” turret handler applications, where precision and high dynamic are paramount, the AQUARIUS ST excels with its shorter move and settle times and smoother force control at lower force levels. Its mechanical optimization, featuring a fully symmetrical and balanced design, ensures consistent friction behavior, minimizing unwanted move and settle time variations. Characteristics Total stroke: 10 mm Continuous Force: 31.4 N Speed: Up to 1 m/s Move and settle time: 2.8 mm within ±10 µm in 7 ms

AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which ultimately reduces the total cost of ownership of the machine. In “Test & Scan” turret handler applications, where precision and high dynamic are paramount, the AQUARIUS ST excels with its shorter move and settle times and smoother force control at lower force levels. Its mechanical optimization, featuring a fully symmetrical and balanced design, ensures consistent friction behavior, minimizing unwanted move and settle time variations.

Characteristics

  • Total stroke: 10 mm
  • Continuous Force: 31.4 N
  • Speed: Up to 1 m/s
  • Move and settle time: 2.8 mm within ±10 µm in 7 ms
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Linear Actuators
Product Number AQUARIUS ST
Product Name Short Stroke Actuator
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
Motor Type Moving Magnet
Unlock Full Specs
to access all available technical data

Similar Products

ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details