KEMET Electronics Corporation Ferrite Bead, Signal Line, 33 Ohm, 0402 Rohs Compliant Kemet Z0402C330ASMST

Description
FERRITE BEAD, SIGNAL LINE, 33 OHM, 0402 ROHS COMPLIANT: YES
Datasheet
Description
FERRITE BEAD, SIGNAL LINE, 33 OHM, 0402 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, Signal Line, 33 Ohm, 0402 Rohs Compliant Kemet - 85AH6157 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Signal Line, 33 Ohm, 0402 Rohs Compliant Kemet
85AH6157
Ferrite Bead, Signal Line, 33 Ohm, 0402 Rohs Compliant Kemet 85AH6157
FERRITE BEAD, SIGNAL LINE, 33 OHM, 0402 ROHS COMPLIANT: YES

FERRITE BEAD, SIGNAL LINE, 33 OHM, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 85AH6157
Product Name Ferrite Bead, Signal Line, 33 Ohm, 0402 Rohs Compliant Kemet
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD301P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 300 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176486-2 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.2000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.001uH 250MHz 1.6A Inductor and Choke - 71-0603CT-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers