Coilcraft, Inc. 0402DF (1005) Series Wirewound Ferrite Beads 0402DF-151 0402DF-151XJRW

Description
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series
Request a Quote
Description
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402DF-151XJRW is a 0402-size (1.00 mm × 0.50 mm) wirewound ferrite bead designed for high-frequency noise suppression in power supplies and RF signal isolation. It has an inductance of 150 nH ±5%, a typical impedance of 86.29 Ω at 100 MHz and 748.0 Ω at 900 MHz, a self-resonant frequency of 1800 MHz, a maximum DC resistance of 0.130 Ω, and a rated current of 830 mA. The part is AEC-Q200 Grade 1 qualified for operation from -40°C to +125°C, with RoHS-compliant matte tin terminations over nickel over silver-platinum-glass frit, and is packaged on a 7″ machine-ready reel. The case is made of ferrite with heavy-gauge wire, enabling high current handling and non-saturating performance.

Datasheet Summary
Powered by GS/AI

The 0402DF-151XJRW is a 0402-size (1.00 mm × 0.50 mm) wirewound ferrite bead designed for high-frequency noise suppression in power supplies and RF signal isolation. It has an inductance of 150 nH ±5%, a typical impedance of 86.29 Ω at 100 MHz and 748.0 Ω at 900 MHz, a self-resonant frequency of 1800 MHz, a maximum DC resistance of 0.130 Ω, and a rated current of 830 mA. The part is AEC-Q200 Grade 1 qualified for operation from -40°C to +125°C, with RoHS-compliant matte tin terminations over nickel over silver-platinum-glass frit, and is packaged on a 7″ machine-ready reel. The case is made of ferrite with heavy-gauge wire, enabling high current handling and non-saturating performance.

Suppliers

Company
Product
Description
Supplier Links
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Cary, IL, USA
0402DF (1005) Series Wirewound Ferrite Beads
0402DF-151 0402DF-151XJRW
0402DF (1005) Series Wirewound Ferrite Beads 0402DF-151 0402DF-151XJRW
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified.

  • Superior performance to other surface mount ferrite beads in the market
  • High impedance across a wide bandwidth – up to GHz band
  • Ferrite construction and heavy gauge wire for high current handling
  • Extremely low DCR for high current applications
  • Eliminates high frequency noise in power supplies or RF signal isolation applications
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Supplier's Site Datasheet
0402DF Ferrite Chip Inductors - 0402DF-151 0402DF-151XJRW - Coilcraft, Inc.
Cary, IL, USA
0402DF Ferrite Chip Inductors
0402DF-151 0402DF-151XJRW
0402DF Ferrite Chip Inductors 0402DF-151 0402DF-151XJRW
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment. The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in mobile and infrastructure equipment. Higher inductance values than other 0402 inductors – up to 3300 nH Ferrite construction for high current handling Can also be used for ground-to-ground isolation AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment.

  • The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor
  • Developed for use in cellular applications:
    As a filter element in bandstop and low pass filters
    As a one pole filter or RF choke in cellular bands
  • Ideal for use in mobile and infrastructure equipment.
  • Higher inductance values than other 0402 inductors – up to 3300 nH
  • Ferrite construction for high current handling
  • Can also be used for ground-to-ground isolation
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0402DF-151 0402DF-151XJRW 0402DF-151 0402DF-151XJRW
Product Name 0402DF (1005) Series Wirewound Ferrite Beads 0402DF Ferrite Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.1500 microH 0.1500 microH
DCR 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-39N 0402DC-39NXJRW , 0402DC-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N9 0402CS-1N9XJRW , 0402CS-1N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details