TE Connectivity Ferrite Beads 1-2176494-6

Description
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .35 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1204 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .35 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1204 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1-2176494-6 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
1-2176494-6
Ferrite Beads 1-2176494-6
Dimensions Product Height : 1.1 MM  [.043 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 1.6 MM  [.062 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 350 DC Resistance (OHM) : .35 Impedance (OHM) : 1000 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 1204 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : 1.1 MM  [.043 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 1.6 MM  [.062 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 350
  • DC Resistance (OHM) : .35
  • Impedance (OHM) : 1000
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 1204

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 1 Kohm, 0.35A, 1206 Rohs Compliant Te Connectivity - 38AK7516 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1 Kohm, 0.35A, 1206 Rohs Compliant Te Connectivity
38AK7516
Ferrite Bead, 1 Kohm, 0.35A, 1206 Rohs Compliant Te Connectivity 38AK7516
FERRITE BEAD, 1 KOHM, 0.35A, 1206 ROHS COMPLIANT: YES

FERRITE BEAD, 1 KOHM, 0.35A, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1-2176494-6 38AK7516
Product Name Ferrite Beads Ferrite Bead, 1 Kohm, 0.35A, 1206 Rohs Compliant Te Connectivity
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 1-2176746-5 - TE Connectivity
Specs
Impedance 200 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176748-5 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.0500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC2EY0060ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details