Integrated discrete chip resistors from 2 to 8 pc
Low assembly costs
Reduced size of final equipment
Higher component and equipment reliability
Applications
Pick & place applications
RES ARRAY 4 RES 68K OHM 2012
68k Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Convex, Long Side Terminals
RES ARRAY 4 RES 68K OHM 2012
RES ARRAY 68Kohm 8TRM 4 RES SMD
| Yageo USA | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YC324-JK-0768KL | 13-YC324-JK-0768KLDKR-ND | YC324-JK-0768KL |
| Product Name | Array/Network Chip Resistors | Resistor Networks, Arrays | RES ARRAY 68K OHM 8TRM 4 RES SMD |
| Configuration | Chip Array | Chip Array | Chip Array |
| Resistance Range | 68000 ohms | 68000 ohms | 68000 ohms |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 0.1250 watts | ||
| Category / Application | General Use |