Yageo USA Single FETs, MOSFETs XP4P016H

Description
MOSFET P-CH 40V 45A TO252
Request a Quote
Description
MOSFET P-CH 40V 45A TO252
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XP4P016H is a P-channel enhancement mode power MOSFET designed for efficient switching in high-current power applications. It is packaged in a TO-252 case measuring 6.50 mm in length, 5.70 mm in width, and 2.40 mm in height. The device has a drain-source breakdown voltage of -40 V, a continuous drain current of -45 A at 25°C, and a maximum on-resistance of 16 mΩ at -10 V gate-source voltage. It supports a pulsed drain current of -180 A and dissipates up to 52 W at 25°C. The thermal resistance from junction to case is 2.4°C/W, and junction temperature ranges from -55°C to 150°C. The part is RoHS compliant and halogen-free, and meets AEC-Q200 qualification standards.

Datasheet Summary
Powered by GS/AI

The XP4P016H is a P-channel enhancement mode power MOSFET designed for efficient switching in high-current power applications. It is packaged in a TO-252 case measuring 6.50 mm in length, 5.70 mm in width, and 2.40 mm in height. The device has a drain-source breakdown voltage of -40 V, a continuous drain current of -45 A at 25°C, and a maximum on-resistance of 16 mΩ at -10 V gate-source voltage. It supports a pulsed drain current of -180 A and dissipates up to 52 W at 25°C. The thermal resistance from junction to case is 2.4°C/W, and junction temperature ranges from -55°C to 150°C. The part is RoHS compliant and halogen-free, and meets AEC-Q200 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5048-XP4P016HTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5048-XP4P016HTR-ND
Single FETs, MOSFETs 5048-XP4P016HTR-ND
MOSFET P-CH 40V 45A TO252

MOSFET P-CH 40V 45A TO252

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5048-XP4P016HTR-ND
Product Name Single FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDS9265HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
Single Bipolar Transistors - 1727-2PC4617RM-QYLCT-ND - DigiKey
Specs
Polarity NPN
Package Type 3-XFDFN
Transistor Grade / Operating Range Automotive
View Details