Yageo USA Single FETs, MOSFETs XP4060CMT

Description
MOSFET N-CH 30V 37A 100A PMPAK
Request a Quote
Description
MOSFET N-CH 30V 37A 100A PMPAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XP4060CMT is an N-channel enhancement mode power MOSFET designed for DC-DC converter applications, featuring a PMPAK 5x6 package with dimensions of 6.03 mm maximum width, 5.90 mm maximum length, and 1.30 mm maximum height. It has a drain-source voltage rating of 30 V, a continuous drain current of 100 A limited by the package, and an on-resistance of 2.25 mΩ at 10 V gate-source voltage. The device supports a pulsed drain current of 300 A, a maximum power dissipation of 52 W at 25°C, and a single pulse avalanche energy of 80 mJ. It operates over a junction temperature range of -55°C to 150°C, with a thermal resistance from junction to case of 2.4°C/W. The part is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The XP4060CMT is an N-channel enhancement mode power MOSFET designed for DC-DC converter applications, featuring a PMPAK 5x6 package with dimensions of 6.03 mm maximum width, 5.90 mm maximum length, and 1.30 mm maximum height. It has a drain-source voltage rating of 30 V, a continuous drain current of 100 A limited by the package, and an on-resistance of 2.25 mΩ at 10 V gate-source voltage. The device supports a pulsed drain current of 300 A, a maximum power dissipation of 52 W at 25°C, and a single pulse avalanche energy of 80 mJ. It operates over a junction temperature range of -55°C to 150°C, with a thermal resistance from junction to case of 2.4°C/W. The part is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 5048-XP4060CMTTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
5048-XP4060CMTTR-ND
Single FETs, MOSFETs 5048-XP4060CMTTR-ND
MOSFET N-CH 30V 37A 100A PMPAK

MOSFET N-CH 30V 37A 100A PMPAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 5048-XP4060CMTTR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
45 V, 1 A PNP medium power transistors - BC51-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers