KEMET Electronics Corporation Ir Food Sensor, Analog, 128, Th; Sensor Output Type Kemet USEQDAAA128S00

Description
IR FOOD SENSOR, ANALOG, 128, TH; Sensor Output Type:Analogue; Pixel Operability:96%; Product Range:QDA Series RoHS Compliant: Yes
Description
IR FOOD SENSOR, ANALOG, 128, TH; Sensor Output Type:Analogue; Pixel Operability:96%; Product Range:QDA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Food Sensor, Analog, 128, Th; Sensor Output Type Kemet - 54AH7743 - Newark, An Avnet Company
Chicago, IL, United States
Ir Food Sensor, Analog, 128, Th; Sensor Output Type Kemet
54AH7743
Ir Food Sensor, Analog, 128, Th; Sensor Output Type Kemet 54AH7743
IR FOOD SENSOR, ANALOG, 128, TH; Sensor Output Type:Analogue; Pixel Operability:96%; Product Range:QDA Series RoHS Compliant: Yes

IR FOOD SENSOR, ANALOG, 128, TH; Sensor Output Type:Analogue; Pixel Operability:96%; Product Range:QDA Series RoHS Compliant: Yes

Supplier's Site
V Rohs Compliant Kemet - 87AJ4800 - Newark, An Avnet Company
Chicago, IL, United States
V Rohs Compliant Kemet
87AJ4800
V Rohs Compliant Kemet 87AJ4800
V ROHS COMPLIANT: YES

V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54AH7743
Product Name Ir Food Sensor, Analog, 128, Th; Sensor Output Type Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details