KEMET Electronics Corporation Thermostats - Mechanical - Industrial TRS1-80BPR002

Description
TRS-, TEMPERATURE SENSORS, 80C,
Request a Quote Datasheet
Description
TRS-, TEMPERATURE SENSORS, 80C,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostats - Mechanical - Industrial - 399-TRS1-80BPR002-ND - DigiKey
Thief River Falls, MN, United States
Thermostats - Mechanical - Industrial
399-TRS1-80BPR002-ND
Thermostats - Mechanical - Industrial 399-TRS1-80BPR002-ND
TRS-, TEMPERATURE SENSORS, 80C,

TRS-, TEMPERATURE SENSORS, 80C,

Buy Now Datasheet
Thermal Reed Sw, Break, 0.5A, 80Deg C; Switching Temperature Kemet - 21AJ9325 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Reed Sw, Break, 0.5A, 80Deg C; Switching Temperature Kemet
21AJ9325
Thermal Reed Sw, Break, 0.5A, 80Deg C; Switching Temperature Kemet 21AJ9325
THERMAL REED SW, BREAK, 0.5A, 80DEG C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

THERMAL REED SW, BREAK, 0.5A, 80DEG C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Screw; Sensor Housing:Cylindrical; Contact Rating:500mA at 100VDC; Product Range:TRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermostats Thermostats
Product Number 399-TRS1-80BPR002-ND 21AJ9325
Product Name Thermostats - Mechanical - Industrial Thermal Reed Sw, Break, 0.5A, 80Deg C; Switching Temperature Kemet
Set Point Range 176 F (80 C) 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Cartridge Thermostat - 17002-0 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details