Yageo USA Trimmable Chip Resistors TR1206MR-0711KL

Description
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications
Request a Quote Datasheet
Description
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmable Chip Resistors - TR1206MR-0711KL - Yageo USA
Milpitas, CA, United States
Trimmable Chip Resistors
TR1206MR-0711KL
Trimmable Chip Resistors TR1206MR-0711KL
General Features Reduced size of final equipment Low assembly costs Higher component and equipment reliability High performance in high frequency range Applications Precision circuits (better tolerance of resistance by trimming) Equipments utilized low tolerance resistance value Matching circuits for communication applications

General Features
Reduced size of final equipment
Low assembly costs
Higher component and equipment reliability
High performance in high frequency range
Applications
Precision circuits (better tolerance of resistance by trimming)
Equipments utilized low tolerance resistance value
Matching circuits for communication applications

Supplier's Site
Chip Resistor - Surface Mount - 13-TR1206MR-0711KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-TR1206MR-0711KL-ND
Chip Resistor - Surface Mount 13-TR1206MR-0711KL-ND
RES 11K OHM 0% 20% 1/4W 1206

RES 11K OHM 0% 20% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number TR1206MR-0711KL 13-TR1206MR-0711KL-ND
Product Name Trimmable Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 11000 ohms
Tolerance 20 +/- % -20 to 0.0 +/- %
Power Rating 0.2500 watts 0.2500 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details