KEMET Electronics Corporation Fixed Inductors TPI111065L210N

Description
210nH Shielded Inductor Nonstandard
Request a Quote Datasheet
Description
210nH Shielded Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 399-18551-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
399-18551-2-ND
Fixed Inductors 399-18551-2-ND
210nH Shielded Inductor Nonstandard

210nH Shielded Inductor Nonstandard

Buy Now Datasheet
Inductance Kemet - 82AC2172 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Kemet
82AC2172
Inductance Kemet 82AC2172
Inductance:210nH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:TPI Series; Inductor Case / Package:-; DC Resistance Max:290µohm; Inductance Tolerance:± 10%; Product Width:10mm RoHS Compliant: Yes

Inductance:210nH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:TPI Series; Inductor Case / Package:-; DC Resistance Max:290µohm; Inductance Tolerance:± 10%; Product Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductance Kemet - 82AC2173 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Kemet
82AC2173
Inductance Kemet 82AC2173
Inductance:210nH; RMS Current (Irms):50A; Inductor Construction:Shielde d; Saturation Current (Isat):54A; Product Range:TPI Series; Inductor Case / Package:-; DC Resistance Max:290µohm; Inductance Tolerance:± 10%; Product Width:10mm RoHS Compliant: Yes

Inductance:210nH; RMS Current (Irms):50A; Inductor Construction:Shielded; Saturation Current (Isat):54A; Product Range:TPI Series; Inductor Case / Package:-; DC Resistance Max:290µohm; Inductance Tolerance:± 10%; Product Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 399-18551-2-ND 82AC2172
Product Name Fixed Inductors Inductance Kemet
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers