Triad Magnetics CMT8100 Series Common Mode Inductors CMT-8103

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Perris, California, United States
CMT8100 Series Common Mode Inductors
CMT-8103
CMT8100 Series Common Mode Inductors CMT-8103
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Supplier's Site
Laguna Hills, CA, United States
Filters - Common Mode Chokes
965449-CMT-8103
Filters - Common Mode Chokes 965449-CMT-8103
Win Source Part Number: 965449-CMT-8103 Category: Filters>Common Mode Chokes Series: CMT Features: ESD Package: Bulk Voltage Rating - AC: 1500V (1.5kV) Current Rating (Max): 4.8A Standard Package: 1 Filter Type: Power Line Height (Max): 0.900" (22.86mm) Number of Lines: 2 Inductance @ Frequency: 1 mH @ 1 kHz DC Resistance (DCR) (Max): 22mOhm Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.760" L x 0.615" W (19.30mm x 15.62mm) Alternative Parts (Cross-Reference): EV28-5.0-02-1M1; EH28-5.0-02-1M1CMT81 03; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Triad Magnetics Other Names: CMT8103,237-1369 Approval Agency: CSA, IEC, UL, VDE

Win Source Part Number: 965449-CMT-8103
Category: Filters>Common Mode Chokes
Series: CMT
Features: ESD
Package: Bulk
Voltage Rating - AC: 1500V (1.5kV)
Current Rating (Max): 4.8A
Standard Package: 1
Filter Type: Power Line
Height (Max): 0.900" (22.86mm)
Number of Lines: 2
Inductance @ Frequency: 1 mH @ 1 kHz
DC Resistance (DCR) (Max): 22mOhm
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.760" L x 0.615" W (19.30mm x 15.62mm)
Alternative Parts (Cross-Reference): EV28-5.0-02-1M1; EH28-5.0-02-1M1CMT8103;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Triad Magnetics
Other Names: CMT8103,237-1369
Approval Agency: CSA, IEC, UL, VDE

Buy Now Datasheet
Common Mode Chokes - 237-1369-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1369-ND
Common Mode Chokes 237-1369-ND
1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 22mOhm

1mH @ 1kHz 2 Line Common Mode Choke Through Hole 4.8A DCR 22mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT-8103 965449-CMT-8103 237-1369-ND
Product Name CMT8100 Series Common Mode Inductors Filters - Common Mode Chokes Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH 1000 microH
Rated DC Current 4800 milliamps 4800 milliamps 4800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET3542-056 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8100 to 250 microH
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers